Visaton Speakers & Transducers FX 16 - 4 Ohm

Description
Speakers & Transducers 16 cm (6.5") 2-way coaxial loudspeaker
Datasheet
Description
Speakers & Transducers 16 cm (6.5") 2-way coaxial loudspeaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FX 16 - 4 Ohm
Speakers & Transducers FX 16 - 4 Ohm
Speakers & Transducers 16 cm (6.5") 2-way coaxial loudspeaker

Speakers & Transducers 16 cm (6.5") 2-way coaxial loudspeaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FX 16 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CAC32-02W110-13-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details