RS Components, Ltd. Speakers 325199

Description
SonicMobil183 Notebook Speaker bk rd
Request a Quote
Description
SonicMobil183 Notebook Speaker bk rd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 325199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
325199
Speakers 325199
SonicMobil183 Notebook Speaker bk rd

SonicMobil183 Notebook Speaker bk rd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 325199
Product Name Speakers
Frequency Response 120 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details