Biamp Systems, Ltd. VERIS Dual 8" Installation Speaker VERIS 28

Description
The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8. In addition to distributed systems, the VERIS 28 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 90 Hz - 10 kHz (±4 dB) Max Input: 200W RMS, 500W program Maximum Output: 118 dB continuous / 125 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included Nte Weight: 31 lbs / 14.1 kg
Datasheet
Description
The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8. In addition to distributed systems, the VERIS 28 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 90 Hz - 10 kHz (±4 dB) Max Input: 200W RMS, 500W program Maximum Output: 118 dB continuous / 125 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included Nte Weight: 31 lbs / 14.1 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS Dual 8
Berlin, CT, USA
VERIS Dual 8" Installation Speaker
51492
VERIS Dual 8" Installation Speaker 51492
The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8. In addition to distributed systems, the VERIS 28 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 90 Hz - 10 kHz (±4 dB) Max Input: 200W RMS, 500W program Maximum Output: 118 dB continuous / 125 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included Nte Weight: 31 lbs / 14.1 kg

The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations.
This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8.
In addition to distributed systems, the VERIS 28 is an excellent choice for
ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation.
The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers
Frequency Response: 90 Hz - 10 kHz (±4 dB)
Max Input: 200W RMS, 500W program
Maximum Output: 118 dB continuous / 125 dB peak
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included
Nte Weight: 31 lbs / 14.1 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 51492
Product Name VERIS Dual 8" Installation Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
High Performance 8-inch Pendant Loudspeaker - DP8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
 - SH1294 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details