Visaton Speakers FR 13 WP - 4 OHM (BLACK)

Description
4 Ohms Speaker 40W 70Hz ~ 16kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Speaker 40W 70Hz ~ 16kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR13WP-4OHM(BLACK)-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Speaker 40W 70Hz ~ 16kHz Top Round

4 Ohms Speaker 40W 70Hz ~ 16kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR13WP-4OHM(BLACK)-ND
Product Name Speakers
Resonance Frequency 100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details