Visaton Speaker, 20W, 22Khz, 4Ohm; Transducer Function Visaton 4622

Description
SPEAKER, 20W, 22KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:20W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:133Hz; Frequency Response Min:100Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 20W, 22KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:20W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:133Hz; Frequency Response Min:100Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 20W, 22Khz, 4Ohm; Transducer Function Visaton - 99AC7133 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 20W, 22Khz, 4Ohm; Transducer Function Visaton
99AC7133
Speaker, 20W, 22Khz, 4Ohm; Transducer Function Visaton 99AC7133
SPEAKER, 20W, 22KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:20W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:133Hz; Frequency Response Min:100Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 20W, 22KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:20W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:133Hz; Frequency Response Min:100Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 99AC7133
Product Name Speaker, 20W, 22Khz, 4Ohm; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Round Speakers - CE-50-11T-08F40CL-FER - Challenge Electronics
Specs
SPL 91 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details