Federal Signal Corporation - Industrial Signaling and Systems 300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers 300GCX-024-CN

Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing, spun aluminum projector Type 4X, IP66 enclosure IP69K compliant Indoor/outdoor use UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Features Model 300GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing, spun aluminum projector Type 4X, IP66 enclosure IP69K compliant Indoor/outdoor use UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Features Model 300GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 300GCX-024-CN is a 15 W amplified speaker designed for hazardous environments to produce tones, digital voice messages, and live public address in high ambient noise conditions. It has a diecast aluminum housing with a spun aluminum projector, powder-coat sealed surfaces, and dust- and moisture-proof gaskets, meeting Type 4X, IP66, and IP69K ratings. It operates at 24 V ac/dc with an operating current of 1.0 A and a standby current of 100 mA, producing 110 dBa at 10 ft (120 dBa at 1 m). The unit is UL and cUL listed for Class I, Zone 2, AEx nA IIC Gc and Class II, Zone 22 AEx tc IIIC Dc, with a certified operating temperature range of -22°F to 150°F (-30°C to 66°C). It measures 12.40 in high, 7.90 in wide, and 8.50 in deep, and weighs 5.5 lb (2.5 kg).

Datasheet Summary
Powered by GS/AI

Model 300GCX-024-CN is a 15 W amplified speaker designed for hazardous environments to produce tones, digital voice messages, and live public address in high ambient noise conditions. It has a diecast aluminum housing with a spun aluminum projector, powder-coat sealed surfaces, and dust- and moisture-proof gaskets, meeting Type 4X, IP66, and IP69K ratings. It operates at 24 V ac/dc with an operating current of 1.0 A and a standby current of 100 mA, producing 110 dBa at 10 ft (120 dBa at 1 m). The unit is UL and cUL listed for Class I, Zone 2, AEx nA IIC Gc and Class II, Zone 22 AEx tc IIIC Dc, with a certified operating temperature range of -22°F to 150°F (-30°C to 66°C). It measures 12.40 in high, 7.90 in wide, and 8.50 in deep, and weighs 5.5 lb (2.5 kg).

Suppliers

Company
Product
Description
Supplier Links
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers
300GCX-024-CN
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers 300GCX-024-CN
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing, spun aluminum projector Type 4X, IP66 enclosure IP69K compliant Indoor/outdoor use UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Features Model 300GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Reliable, solid-state circuitry
  • Digital signal amplification
  • Fused input and output
  • Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m)
  • Cast copper-free aluminum housing, spun aluminum projector
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Indoor/outdoor use
  • UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc

Features

Model 300GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 300GCX-024-CN
Product Name 300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details