Biamp Systems, Ltd. Pole Mount Bracket, Single Loudspeaker, Vertical Downtilt to 90 degrees PMB-1RR

Description
Community offers the PMB Series Pole Mount Bracket Kits for mounting small R-Series and small WET Series loudspeakers to poles and columns. These brackets were designed for use with R.25 and R.5 loudspeakers, but can also be used with Community's RMG-200A, W2-218, W2-228, W2-2V8 and W2-2W8 loudspeaker models. The PMB-1RR bracket is intended for use with a single loudspeaker with vertical downtilt capability.
Description
Community offers the PMB Series Pole Mount Bracket Kits for mounting small R-Series and small WET Series loudspeakers to poles and columns. These brackets were designed for use with R.25 and R.5 loudspeakers, but can also be used with Community's RMG-200A, W2-218, W2-228, W2-2V8 and W2-2W8 loudspeaker models. The PMB-1RR bracket is intended for use with a single loudspeaker with vertical downtilt capability.

Suppliers

Company
Product
Description
Supplier Links
Pole Mount Bracket, Single Loudspeaker, Vertical Downtilt to 90 degrees - 72563 - TMP Pro Distribution
Berlin, CT, USA
Pole Mount Bracket, Single Loudspeaker, Vertical Downtilt to 90 degrees
72563
Pole Mount Bracket, Single Loudspeaker, Vertical Downtilt to 90 degrees 72563
Community offers the PMB Series Pole Mount Bracket Kits for mounting small R-Series and small WET Series loudspeakers to poles and columns. These brackets were designed for use with R.25 and R.5 loudspeakers, but can also be used with Community's RMG-200A, W2-218, W2-228, W2-2V8 and W2-2W8 loudspeaker models. The PMB-1RR bracket is intended for use with a single loudspeaker with vertical downtilt capability.

Community offers the PMB Series Pole Mount Bracket Kits for mounting small R-Series and small WET Series loudspeakers to poles and columns. These brackets were designed for use with R.25 and R.5 loudspeakers, but can also be used with
Community's RMG-200A, W2-218, W2-228, W2-2V8 and W2-2W8 loudspeaker models. The PMB-1RR bracket is intended for use with a single loudspeaker with vertical downtilt capability.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 72563
Product Name Pole Mount Bracket, Single Loudspeaker, Vertical Downtilt to 90 degrees
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Magnetically Shielded Dual 8
Specs
SPL 116 dB
Nominal Power 200 watts
Sensitivity 86 dB
View Details