UIY Inc. Coaxial Attenuator 2W – N DC-6GHz UIYCA2AN6

Description
2W – N DC-6GHz Coaxial Attenuator
Request a Quote
Description
2W – N DC-6GHz Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCA2AN6 series comprises 2W coaxial attenuators covering DC to 6 GHz with 50 Ω impedance and N-M/N-F connectors, offering attenuation values from 1 dB to 60 dB with tolerances between ±0.5 dB and ±1.8 dB depending on the model, and a maximum VSWR of 1.3. All variants are rated for military, space, and commercial applications with a one-year standard guarantee.

Datasheet Summary
Powered by GS/AI

The UIYCA2AN6 series comprises 2W coaxial attenuators covering DC to 6 GHz with 50 Ω impedance and N-M/N-F connectors, offering attenuation values from 1 dB to 60 dB with tolerances between ±0.5 dB and ±1.8 dB depending on the model, and a maximum VSWR of 1.3. All variants are rated for military, space, and commercial applications with a one-year standard guarantee.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W – N DC-6GHz
UIYCA2AN6
Coaxial Attenuator 2W – N DC-6GHz UIYCA2AN6
2W – N DC-6GHz Coaxial Attenuator

2W – N DC-6GHz Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AN6
Product Name Coaxial Attenuator 2W – N DC-6GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details