Mini-Circuits Attenuators VAT-8A+

Description
8 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
8 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-8A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-8A+-ND
Attenuators 3157-VAT-8A+-ND
8 DB FIXED ATT, DC - 6000 MHZ

8 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - VAT-8A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-8A+
Attenuators VAT-8A+
RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1.2W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1.2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-8A+-ND VAT-8A+
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
RF and Wireless - Attenuators - BW-40N250W+ - Acme Chip Technology Co., Limited
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
Attenuation 40 dB
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details