Qorvo Attenuators TGL2767-SMTR7

Description
2-31 GHZ VARIABLE ATTENUATOR
Request a Quote Datasheet
Description
2-31 GHZ VARIABLE ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Thief River Falls, MN, United States
2-31 GHZ VARIABLE ATTENUATOR

2-31 GHZ VARIABLE ATTENUATOR

Buy Now Datasheet
Attenuators - 2312-TGL2767-SMTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
2-31 GHZ VARIABLE ATTENUATOR

2-31 GHZ VARIABLE ATTENUATOR

Buy Now Datasheet
Attenuators - 2312-TGL2767-SMTR7CT-ND - DigiKey
Thief River Falls, MN, United States
2-31 GHZ VARIABLE ATTENUATOR

2-31 GHZ VARIABLE ATTENUATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-TGL2767-SMTR7TR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07256-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details