VAST STOCK CO., LIMITED Speakers & Transducers 254-DS508-RO

Description
Speakers & Transducers 50 x 12mm 1.0W
Datasheet
Description
Speakers & Transducers 50 x 12mm 1.0W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-DS508-RO
Speakers & Transducers 254-DS508-RO
Speakers & Transducers 50 x 12mm 1.0W

Speakers & Transducers 50 x 12mm 1.0W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-DS508-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details