ValueTronics International, Inc. RF Power Meter EPM-441A

Description
The EPM-441A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 50 GHz and 75 GHz to 110 GHz, sensor dependent Power Range: -70dBm to +44dBm (100pW to 25W), sensor dependent High-performance, single-channel, programmable power meter Fully compatible with the Agilent 8480 series of power sensors and the ECP series of power sensors Designed for bench and automatic test equipment (ATE) use, the Agilent EPM-441A makes fast (up to 200 readings per second with ECP series sensors), accurate and repeatable power measurements Power Sensors: Compatible with all Agilent 8480 series and ECP series sensors Single Sensor Dynamic Range: 90 dB maximum (HP ECP series sensors) 50 dB maximum (HP 8480 series sensors) Display Units Absolute: Watts or dBm Relative: Percent or dB Display Resolution: Selectable resolution of 1.0, 0.1, 0.01 and 0.001 dB in log mode, or 1 to 4 digits in linear mode Default Resolution: 0.01 dB in log mode, 3 digits in linear mode Power Reference - Power Output: 1.00mW (0.0 dBm) The Agilent HP EPM-441A is a high performance, single channel power meter. Depending on sensors, available separately, it can measure from -70dBm to +44dBm at frequencies from 100 kHz to 110 GHz.
Description
The EPM-441A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 50 GHz and 75 GHz to 110 GHz, sensor dependent Power Range: -70dBm to +44dBm (100pW to 25W), sensor dependent High-performance, single-channel, programmable power meter Fully compatible with the Agilent 8480 series of power sensors and the ECP series of power sensors Designed for bench and automatic test equipment (ATE) use, the Agilent EPM-441A makes fast (up to 200 readings per second with ECP series sensors), accurate and repeatable power measurements Power Sensors: Compatible with all Agilent 8480 series and ECP series sensors Single Sensor Dynamic Range: 90 dB maximum (HP ECP series sensors) 50 dB maximum (HP 8480 series sensors) Display Units Absolute: Watts or dBm Relative: Percent or dB Display Resolution: Selectable resolution of 1.0, 0.1, 0.01 and 0.001 dB in log mode, or 1 to 4 digits in linear mode Default Resolution: 0.01 dB in log mode, 3 digits in linear mode Power Reference - Power Output: 1.00mW (0.0 dBm) The Agilent HP EPM-441A is a high performance, single channel power meter. Depending on sensors, available separately, it can measure from -70dBm to +44dBm at frequencies from 100 kHz to 110 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter EPM-441A
The EPM-441A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 50 GHz and 75 GHz to 110 GHz, sensor dependent Power Range: -70dBm to +44dBm (100pW to 25W), sensor dependent High-performance, single-channel, programmable power meter Fully compatible with the Agilent 8480 series of power sensors and the ECP series of power sensors Designed for bench and automatic test equipment (ATE) use, the Agilent EPM-441A makes fast (up to 200 readings per second with ECP series sensors), accurate and repeatable power measurements Power Sensors: Compatible with all Agilent 8480 series and ECP series sensors Single Sensor Dynamic Range: 90 dB maximum (HP ECP series sensors) 50 dB maximum (HP 8480 series sensors) Display Units Absolute: Watts or dBm Relative: Percent or dB Display Resolution: Selectable resolution of 1.0, 0.1, 0.01 and 0.001 dB in log mode, or 1 to 4 digits in linear mode Default Resolution: 0.01 dB in log mode, 3 digits in linear mode Power Reference - Power Output: 1.00mW (0.0 dBm) The Agilent HP EPM-441A is a high performance, single channel power meter. Depending on sensors, available separately, it can measure from -70dBm to +44dBm at frequencies from 100 kHz to 110 GHz.

The EPM-441A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 100 kHz to 50 GHz and 75 GHz to 110 GHz, sensor dependent
  • Power Range: -70dBm to +44dBm (100pW to 25W), sensor dependent
  • High-performance, single-channel, programmable power meter
  • Fully compatible with the Agilent 8480 series of power sensors and the ECP series of power sensors
  • Designed for bench and automatic test equipment (ATE) use, the Agilent EPM-441A makes fast (up to 200 readings per second with ECP series sensors), accurate and repeatable power measurements
  • Power Sensors: Compatible with all Agilent 8480 series and ECP series sensors
  • Single Sensor Dynamic Range: 90 dB maximum (HP ECP series sensors) 50 dB maximum (HP 8480 series sensors)
  • Display Units Absolute: Watts or dBm Relative: Percent or dB
  • Display Resolution: Selectable resolution of 1.0, 0.1, 0.01 and 0.001 dB in log mode, or 1 to 4 digits in linear mode
  • Default Resolution: 0.01 dB in log mode, 3 digits in linear mode
  • Power Reference - Power Output: 1.00mW (0.0 dBm)

The Agilent HP EPM-441A is a high performance, single channel power meter. Depending on sensors, available separately, it can measure from -70dBm to +44dBm at frequencies from 100 kHz to 110 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number EPM-441A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors 1 MHz to 9 GHz - LBSF09A - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details