SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Power Meters |
| Product Name | SDRlab 122-16 External Clock Standard Kit |
| Form Factor | Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board |
| Display Type | Webpage |
| Phase | Single Phase |
| Special Measurement Types | Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement |
| Options & Features | Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering |