LadyBug Technologies LLC True RMS Power Sensors LB579A

Description
The LB579A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a broad dynamic range. LadyBug’s feature rich Power Meter Application is provided with each sensor. Access to the sensor’s features is easy making it suitable for ATE systems. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
Request a Quote
Description
The LB579A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a broad dynamic range. LadyBug’s feature rich Power Meter Application is provided with each sensor. Access to the sensor’s features is easy making it suitable for ATE systems. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB579A is a USB-powered RF and microwave power sensor designed for general-purpose average power and scalar measurements, covering frequencies from 10 MHz to 18 GHz with a dynamic range of -55 dBm to +20 dBm. It features a compact cylindrical housing measuring 1.6 inches in diameter and 2.8 inches in length, with a ruggedized USB connector. Accuracy is specified as 1.7% to 2.7% depending on frequency and connector type (N, SMA, or 3.5 mm), with a VSWR of 1.20:1 up to 10 GHz and 1.29:1 from 10 GHz to 18 GHz. It requires no user calibration or zeroing, operates from 0°C to 55°C, and supports measurements up to 2,000 per second. Triggering and analog recorder output are available as optional features. NIST-traceable calibration is factory-provided.

Datasheet Summary
Powered by GS/AI

The LB579A is a USB-powered RF and microwave power sensor designed for general-purpose average power and scalar measurements, covering frequencies from 10 MHz to 18 GHz with a dynamic range of -55 dBm to +20 dBm. It features a compact cylindrical housing measuring 1.6 inches in diameter and 2.8 inches in length, with a ruggedized USB connector. Accuracy is specified as 1.7% to 2.7% depending on frequency and connector type (N, SMA, or 3.5 mm), with a VSWR of 1.20:1 up to 10 GHz and 1.29:1 from 10 GHz to 18 GHz. It requires no user calibration or zeroing, operates from 0°C to 55°C, and supports measurements up to 2,000 per second. Triggering and analog recorder output are available as optional features. NIST-traceable calibration is factory-provided.

Suppliers

Company
Product
Description
Supplier Links
True RMS Power Sensors - LB579A - LadyBug Technologies LLC
Boise, ID, United States
True RMS Power Sensors
LB579A
True RMS Power Sensors LB579A
The LB579A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a broad dynamic range. LadyBug’s feature rich Power Meter Application is provided with each sensor. Access to the sensor’s features is easy making it suitable for ATE systems. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.

The LB579A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a broad dynamic range. LadyBug’s feature rich Power Meter Application is provided with each sensor. Access to the sensor’s features is easy making it suitable for ATE systems. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.

Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.

Supplier's Site Datasheet

Technical Specifications

  LadyBug Technologies LLC
Product Category RF Power Meters
Product Number LB579A
Product Name True RMS Power Sensors
Output Interface Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 8.00E9 Hz
View Details
True RMS Power Sensors - LB5954L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 5.40E10 Hz
View Details
True RMS Power Sensors 4 kHz to 9 GHz - LBSF09L - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
USB Peak and Pulse Sensors - LB479A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details