Boonton Electronics Corporation RF Power Meters 4240 RF Power Meter

Description
The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid display update rate for tuning applications. The easy to read LCD displays both channels simultaneously with numeric and bar graph information. Features: -70 dBm to +44 dBm, depending on sensor 90 dB dynamic range, depending on sensor 10 kHz to 40 Ghz measurement range Single or dual-channel display >200 measurements per second Agilent HP 437 & Agilent HP 438, and Boonton 4220A & 4230A emulation Automatically loads sensor data Simple software control via SCPI language 50 MHz step calibrator
Description
The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid display update rate for tuning applications. The easy to read LCD displays both channels simultaneously with numeric and bar graph information. Features: -70 dBm to +44 dBm, depending on sensor 90 dB dynamic range, depending on sensor 10 kHz to 40 Ghz measurement range Single or dual-channel display >200 measurements per second Agilent HP 437 & Agilent HP 438, and Boonton 4220A & 4230A emulation Automatically loads sensor data Simple software control via SCPI language 50 MHz step calibrator

Suppliers

Company
Product
Description
Supplier Links
RF Power Meters 4240 RF Power Meter
The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid display update rate for tuning applications. The easy to read LCD displays both channels simultaneously with numeric and bar graph information. Features: -70 dBm to +44 dBm, depending on sensor 90 dB dynamic range, depending on sensor 10 kHz to 40 Ghz measurement range Single or dual-channel display >200 measurements per second Agilent HP 437 & Agilent HP 438, and Boonton 4220A & 4230A emulation Automatically loads sensor data Simple software control via SCPI language 50 MHz step calibrator

The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid display update rate for tuning applications. The easy to read LCD displays both channels simultaneously with numeric and bar graph information.

Features:

  • -70 dBm to +44 dBm, depending on sensor
  • 90 dB dynamic range, depending on sensor
  • 10 kHz to 40 Ghz measurement range
  • Single or dual-channel display
  • >200 measurements per second
  • Agilent HP 437 & Agilent HP 438, and Boonton 4220A & 4230A emulation
  • Automatically loads sensor data
  • Simple software control via SCPI language
  • 50 MHz step calibrator
Supplier's Site

Technical Specifications

  Boonton Electronics Corporation
Product Category Power Meters
Product Number 4240 RF Power Meter
Product Name RF Power Meters
Form Factor Bench top
Display Type Digital
Output Interface RS232
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details
Electronic Power Meters - ED9922-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Power Meter - PCE-N30P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Rack mount
Display Type Digital
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
USB Power Meters - PMX40 - Maury Microwave
Specs
Sampling Rate 100000 Hz
View Details