TEGAM, Inc. RF High Power Calorimeter with Chiller 1314

Description
The TEGAM model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 50 Hz to 3500 MHz frequency range. The TEGAM 1314 combines a calorimeter and a chiller which can precisely measure input power in the form of RF energy known as a calorie. A calorie is a defined as the amount of energy in the form of heat to raise the temperature of a certain mass of liquid by a given amount. By accurately measuring temperature and mass we can determine the amount of heat and therefore, the amount of energy applied to the liquid. The TEGAM 1314 accurately measures both the temperature rise and the mass of the liquid. The TEGAM 1314 can be configured to self-calibrate with National Lab traceability through an AC Power standard, it can also be configured to calibrate working standards, through devices, and terminating devices. The TEGAM 1314 can be operated manually or it can be operated automatically; TEGAM offers a fully functional software suite that allows for self-calibration of the 1314 as well as calibration of working standards, through devices, and terminating devices. TEGAM also offers a High Power RF Calibration System which is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W o Working standards like the TEGAM 2601A and 2602A o Through devices like a Bird Wattmeter o High Power RF Power Sensors from Keysight, Rohde & Schwarz, and Anritsu 50 Hz to 3500 MHz Frequency Range National Lab Traceable through an AC Power Standard
Datasheet
Description
The TEGAM model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 50 Hz to 3500 MHz frequency range. The TEGAM 1314 combines a calorimeter and a chiller which can precisely measure input power in the form of RF energy known as a calorie. A calorie is a defined as the amount of energy in the form of heat to raise the temperature of a certain mass of liquid by a given amount. By accurately measuring temperature and mass we can determine the amount of heat and therefore, the amount of energy applied to the liquid. The TEGAM 1314 accurately measures both the temperature rise and the mass of the liquid. The TEGAM 1314 can be configured to self-calibrate with National Lab traceability through an AC Power standard, it can also be configured to calibrate working standards, through devices, and terminating devices. The TEGAM 1314 can be operated manually or it can be operated automatically; TEGAM offers a fully functional software suite that allows for self-calibration of the 1314 as well as calibration of working standards, through devices, and terminating devices. TEGAM also offers a High Power RF Calibration System which is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W o Working standards like the TEGAM 2601A and 2602A o Through devices like a Bird Wattmeter o High Power RF Power Sensors from Keysight, Rohde & Schwarz, and Anritsu 50 Hz to 3500 MHz Frequency Range National Lab Traceable through an AC Power Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Geneva, OH, United States
RF High Power Calorimeter with Chiller
1314
RF High Power Calorimeter with Chiller 1314
The TEGAM model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 50 Hz to 3500 MHz frequency range. The TEGAM 1314 combines a calorimeter and a chiller which can precisely measure input power in the form of RF energy known as a calorie. A calorie is a defined as the amount of energy in the form of heat to raise the temperature of a certain mass of liquid by a given amount. By accurately measuring temperature and mass we can determine the amount of heat and therefore, the amount of energy applied to the liquid. The TEGAM 1314 accurately measures both the temperature rise and the mass of the liquid. The TEGAM 1314 can be configured to self-calibrate with National Lab traceability through an AC Power standard, it can also be configured to calibrate working standards, through devices, and terminating devices. The TEGAM 1314 can be operated manually or it can be operated automatically; TEGAM offers a fully functional software suite that allows for self-calibration of the 1314 as well as calibration of working standards, through devices, and terminating devices. TEGAM also offers a High Power RF Calibration System which is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W o Working standards like the TEGAM 2601A and 2602A o Through devices like a Bird Wattmeter o High Power RF Power Sensors from Keysight, Rohde & Schwarz, and Anritsu 50 Hz to 3500 MHz Frequency Range National Lab Traceable through an AC Power Standard

The TEGAM model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 50 Hz to 3500 MHz frequency range.

The TEGAM 1314 combines a calorimeter and a chiller which can precisely measure input power in the form of RF energy known as a calorie. A calorie is a defined as the amount of energy in the form of heat to raise the temperature of a certain mass of liquid by a given amount. By accurately measuring temperature and mass we can determine the amount of heat and therefore, the amount of energy applied to the liquid. The TEGAM 1314 accurately measures both the temperature rise and the mass of the liquid.

The TEGAM 1314 can be configured to self-calibrate with National Lab traceability through an AC Power standard, it can also be configured to calibrate working standards, through devices, and terminating devices. The TEGAM 1314 can be operated manually or it can be operated automatically; TEGAM offers a fully functional software suite that allows for self-calibration of the 1314 as well as calibration of working standards, through devices, and terminating devices.

TEGAM also offers a High Power RF Calibration System which is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available.

Technical Specifications

  • Calibrate High Power RF Sensing devices up to 250 W
    o Working standards like the TEGAM 2601A and 2602A
    o Through devices like a Bird Wattmeter
    o High Power RF Power Sensors from Keysight, Rohde & Schwarz, and Anritsu
  • 50 Hz to 3500 MHz Frequency Range
  • National Lab Traceable through an AC Power Standard
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RF Power Meters
Product Number 1314
Product Name RF High Power Calorimeter with Chiller
Form Factor Bench top; Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 8.00E9 Hz
View Details
RF Power Meter - 4531 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details