The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards.
The MVME4100, with the Freescale MPC8548E system-on-chip (SoC) processor, provides a high-performance, cost-effective continuation for currently deployed VME infrastructure.
The Freescale e500 core, coupled with the current operating systems, allows for double precision floating point operations. In addition, the processor-enabled supplementary encryption engine can be leveraged to address new opportunities meeting the ever-growing demands for network privacy and data security.
The MVME4100 memory and storage options raise the bar in the embedded computing market. 2GB of DDR2 RAM is provided in SO-DIMM format. Innovative MRAM is included for truly non-volatile memory. Also included are 4GB of NAND flash, which can take the place of some rotating media or removable flash, while offering improved performance and life cycle.
High speed 2eSST protocol and extensive I/O - four Gigabit Ethernet ports, five serial ports, USB and PMC/XMC sites - round out the MVME4100 to provide maximum performance and flexibility.
Extended temperature (-40 °C to +71 °C) variants support a wide range of operating and storage temperatures in addition to increased tolerances for shock. This enables the boards to operate in harsh environments while maintaining structural and operational integrity.
| Artesyn Embedded Power | |
|---|---|
| Product Category | VME, VPX, and VXI Controllers and Processors |
| Product Number | MVME4100 |
| Product Name | Freescale 8548E Processor VME Single Board Computer |
| Controller Type | Embedded Controller |
| Technology | VME |
| Ports / Interfaces | Serial Port; USB; Ethernet |
| Additional Specs | Flash Memory; Watchdog Timer |
| CE / FCC Certified | CE / FCC Certified |