AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP5002

Description
High channel counts - up to 300 SPDT relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPDT relays can be paired to configure 25 DPDT relays per SM5002 50 SPDT or 25 DPDT 2 A 300 V 60 W, 125 VA More than 100 MHz bandwidth These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.
Request a Quote
Description
High channel counts - up to 300 SPDT relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPDT relays can be paired to configure 25 DPDT relays per SM5002 50 SPDT or 25 DPDT 2 A 300 V 60 W, 125 VA More than 100 MHz bandwidth These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP5002 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP5002
Modular Switching Devices, SMIP (VXI) Series SMP5002
High channel counts - up to 300 SPDT relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPDT relays can be paired to configure 25 DPDT relays per SM5002 50 SPDT or 25 DPDT 2 A 300 V 60 W, 125 VA More than 100 MHz bandwidth These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.
  • High channel counts - up to 300 SPDT relays in two VXIbus card slots
  • Can be mixed and matched to create application specific configurations
  • Ideal for general purpose switching
  • SPDT relays can be paired to configure 25 DPDT relays per SM5002
  • 50 SPDT or 25 DPDT
  • 2 A
  • 300 V
  • 60 W, 125 VA
  • More than 100 MHz bandwidth

These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP5002
Product Name Modular Switching Devices, SMIP (VXI) Series
Relay Type SPST; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2003 - AMETEK Programmable Power
Specs
Relay Type SPDT
Technology VXI
AC Switching Voltage 270 volts
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP5001 - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
Operating Speed 100000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP1100 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
View Details