Advantech 6U OpenVPX MXM carrier MIC-6110

Description
MIC-6110 is a 6U OpenVPX MXM carrier. MIC-6110 complies with the MOD6-PER-4F-12.3.1-3 profile, and the newest MXM specification rev. 3.1. Connecting to the Dataplane by the PCIE fabric x 16, MIC-6110 is capable to leverage the advantages of the MXM module with the optimized performance. Offering up to four independent display outputs, MIC-6110 can auto-select the outputs between the backplane and the front panel I/O to fulfill the requirement of the multiple displays. With the selected MXM, MIC-6110 offers the great computing ability for assisting the main processor board computation. With the native design for the maximum compatibility of mechanical structures, MIC-6110 can be adapted to all sorts of 6U OpenVPX chassis, and is reliable to bear the harsh operational conditions such as the extreme temperature, shock, and vibration. OpenVPX MOD6-PER-4F-12.3.1-3 profile compliant MXM 3.1 type A/type B compliant Up to 4 independent outputs PCIE fabric interface Ruggedized convection cooled thermal solution
Request a Quote Datasheet
Description
MIC-6110 is a 6U OpenVPX MXM carrier. MIC-6110 complies with the MOD6-PER-4F-12.3.1-3 profile, and the newest MXM specification rev. 3.1. Connecting to the Dataplane by the PCIE fabric x 16, MIC-6110 is capable to leverage the advantages of the MXM module with the optimized performance. Offering up to four independent display outputs, MIC-6110 can auto-select the outputs between the backplane and the front panel I/O to fulfill the requirement of the multiple displays. With the selected MXM, MIC-6110 offers the great computing ability for assisting the main processor board computation. With the native design for the maximum compatibility of mechanical structures, MIC-6110 can be adapted to all sorts of 6U OpenVPX chassis, and is reliable to bear the harsh operational conditions such as the extreme temperature, shock, and vibration. OpenVPX MOD6-PER-4F-12.3.1-3 profile compliant MXM 3.1 type A/type B compliant Up to 4 independent outputs PCIE fabric interface Ruggedized convection cooled thermal solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U OpenVPX MXM carrier - MIC-6110 - Advantech
Cincinnati, OH, United States
6U OpenVPX MXM carrier
MIC-6110
6U OpenVPX MXM carrier MIC-6110
MIC-6110 is a 6U OpenVPX MXM carrier. MIC-6110 complies with the MOD6-PER-4F-12.3.1-3 profile, and the newest MXM specification rev. 3.1. Connecting to the Dataplane by the PCIE fabric x 16, MIC-6110 is capable to leverage the advantages of the MXM module with the optimized performance. Offering up to four independent display outputs, MIC-6110 can auto-select the outputs between the backplane and the front panel I/O to fulfill the requirement of the multiple displays. With the selected MXM, MIC-6110 offers the great computing ability for assisting the main processor board computation. With the native design for the maximum compatibility of mechanical structures, MIC-6110 can be adapted to all sorts of 6U OpenVPX chassis, and is reliable to bear the harsh operational conditions such as the extreme temperature, shock, and vibration. OpenVPX MOD6-PER-4F-12.3.1-3 profile compliant MXM 3.1 type A/type B compliant Up to 4 independent outputs PCIE fabric interface Ruggedized convection cooled thermal solution

MIC-6110 is a 6U OpenVPX MXM carrier. MIC-6110 complies with the MOD6-PER-4F-12.3.1-3 profile, and the newest MXM specification rev. 3.1. Connecting to the Dataplane by the PCIE fabric x 16, MIC-6110 is capable to leverage the advantages of the MXM module with the optimized performance. Offering up to four independent display outputs, MIC-6110 can auto-select the outputs between the backplane and the front panel I/O to fulfill the requirement of the multiple displays. With the selected MXM, MIC-6110 offers the great computing ability for assisting the main processor board computation. With the native design for the maximum compatibility of mechanical structures, MIC-6110 can be adapted to all sorts of 6U OpenVPX chassis, and is reliable to bear the harsh operational conditions such as the extreme temperature, shock, and vibration.

  • OpenVPX MOD6-PER-4F-12.3.1-3 profile compliant
  • MXM 3.1 type A/type B compliant
  • Up to 4 independent outputs
  • PCIE fabric interface
  • Ruggedized convection cooled thermal solution
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category VME, VPX, and VXI Products
Product Number MIC-6110
Product Name 6U OpenVPX MXM carrier
Technology VPX
Unlock Full Specs
to access all available technical data

Similar Products