AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP2007A

Description
High-density, High-voltage Multiplexer/Scanner (1x288 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x24 Multiplexer Building Blocks Ideal for Hipot, Cable Breakdown, Source-Measure-Unit and Power Supply Switching Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time The SMP2007A is designed for scanning multiple high voltage points to a common bus in either 1- or 2-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individualrelay control. Up to 144 2-wire (or 288 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing. When switching high voltages, the need for signal shielding becomes critical. The SMP2007A has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels
Request a Quote
Description
High-density, High-voltage Multiplexer/Scanner (1x288 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x24 Multiplexer Building Blocks Ideal for Hipot, Cable Breakdown, Source-Measure-Unit and Power Supply Switching Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time The SMP2007A is designed for scanning multiple high voltage points to a common bus in either 1- or 2-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individualrelay control. Up to 144 2-wire (or 288 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing. When switching high voltages, the need for signal shielding becomes critical. The SMP2007A has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP2007A - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP2007A
Modular Switching Devices, SMIP (VXI) Series SMP2007A
High-density, High-voltage Multiplexer/Scanner (1x288 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x24 Multiplexer Building Blocks Ideal for Hipot, Cable Breakdown, Source-Measure-Unit and Power Supply Switching Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time The SMP2007A is designed for scanning multiple high voltage points to a common bus in either 1- or 2-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individualrelay control. Up to 144 2-wire (or 288 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing. When switching high voltages, the need for signal shielding becomes critical. The SMP2007A has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels
  • High-density, High-voltage Multiplexer/Scanner (1x288 in a VXI Double-slot)
  • Built-in Configuration Relays Expand the 1x24 Multiplexer Building Blocks
  • Ideal for Hipot, Cable Breakdown, Source-Measure-Unit and Power Supply Switching
  • Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity
  • Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time

The SMP2007A is designed for scanning multiple high voltage points to a common bus in either 1- or 2-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individualrelay control. Up to 144 2-wire (or 288 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing.
When switching high voltages, the need for signal shielding becomes critical. The SMP2007A has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP2007A
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP4007 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Matrix Configuration 4x4
Technology VXI
View Details