The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability, and lifecycle advantages not typically found in alternative architectures.
The Artesyn MVME7100 single-board computer (SBC) helps OEMs of industrial, medical, and defense/aerospace equipment add performance and features for competitive advantage while still protecting the fundamental investment in VMEbus and related technologies. Customers can keep their VMEbus infrastructure (chassis, backplanes, and other VMEbus and PMC boards) while improving performance and extending the lifecycle. Also, the extended lifecycle of Artesyn computing products helps reduce churns in development and support efforts resulting from frequent product changes.
The faster processor and 2eSST VMEbus interface combine to offer significant performance improvement. New cost-effective peripherals can be integrated easily using USB interfaces.
Extended temperature (-40°C to +71°C) variants support a wide range of operating and storage temperatures in addition to increased tolerances for shock. This enables the boards to operate in harsh environments while maintaining structural and operational integrity.
| Artesyn Embedded Power | |
|---|---|
| Product Category | VME, VPX, and VXI Controllers and Processors |
| Product Number | MVME7100 |
| Product Name | Freescale MPC864xD VME Single Board Computer |
| Controller Type | Embedded Controller |
| Technology | VME |
| Ports / Interfaces | Serial Port; USB; Ethernet |
| Additional Specs | Flash Memory; Watchdog Timer |
| CE / FCC Certified | CE / FCC Certified |