Extreme Engineering Solutions, Inc. (X-ES) 13th Gen Intel® Core™ i7 Processor-Based Rugged Small Form Factor (SFF) COTS System with 12-Port Gigabit Ethernet Switch & Router with Cisco IOS-XE® XPand6241

Description
The XPand6241 is a true Commercial-Off-The-S helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6241 maximizes processing and networking performance while providing a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules. The XPand6241’s first slot supports the XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC, which can host an optional XPort6107 XMC NVM Express® Solid-State Drive (SSD). The XPand6241’s second slot supports the XChange3031 3U VPX Gigabit Ethernet switch. The XChange3031 can be configured as a fully managed Layer 2 switch. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. The system supports a memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module. The XPand6241 supports the rear I/O from the installed VPX modules with two circular connectors: a 130-pin connector for the SBC in the first slot, and a 93-pin connector with four integrated high-speed interface inserts for the switch in the second slot. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancin g technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering. *X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features Four 10GBASE-T Ethernet switch ports Eight 10/100/1000BASE-T Ethernet switch ports One 10/100/1000BASE-T Ethernet SBC port Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional XPort6107 XMC NVM Express® Solid-State Drive (SSD) Includes one XChange3031 Gigabit Ethernet switch with Layer 2 switching Layer 2 switching with extensive IEEE protocol and IETF RFC support Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Supports one removable memory module (optional) Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, MIL-STD-704F qualifiable* Environmentally sealed Rugged circular connectors with 10 Gigabit Ethernet-rated inserts Technical Specs Physical Characteristics Chassis dimensions and weight are dependent on configuration; contact factory for assistance Ethernet Management Features Layer 2 switching Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC Ethernet Switch Features IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support First Slot I/O (XPedite8270 and Optional XPort6107) One 10/100/1000BASE-T Ethernet port to J2 Two RS-232/422/485 serial ports to J2 Two USB 2.0 ports to J2 One DisplayPort interface to J2 XMC J16 I/O, mapping P1w9-X12d per VITA 46.9 routes to J2 Second Slot I/O (XChange3031 and XChange6300) Four 10GBASE-T Ethernet switch ports to J3 Eight 10/100/1000BASE-T Ethernet switch ports to J3 One RS-232 serial port from XChange3031 to J3 One RS-232 serial port from XChange6300 to J3 Slot-to-Slot Connectivity One 40GBASE-KR4 Ethernet port Removable Memory Bay (Optional) Supports one X-ES ruggedized 2.5 in. Solid-State Drive (SSD) Up to 1 TB of TLC NAND flash (configurable as SLC with reduced storage capacity) Connects to first slot via one x4 PCI Express Gen3-capable interface Power Supply Integrated power supply MIL-STD-704 28 VDC input voltage support MIL-STD-461 EMI filtering Thermal The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.
Datasheet
Description
The XPand6241 is a true Commercial-Off-The-S helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6241 maximizes processing and networking performance while providing a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules. The XPand6241’s first slot supports the XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC, which can host an optional XPort6107 XMC NVM Express® Solid-State Drive (SSD). The XPand6241’s second slot supports the XChange3031 3U VPX Gigabit Ethernet switch. The XChange3031 can be configured as a fully managed Layer 2 switch. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. The system supports a memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module. The XPand6241 supports the rear I/O from the installed VPX modules with two circular connectors: a 130-pin connector for the SBC in the first slot, and a 93-pin connector with four integrated high-speed interface inserts for the switch in the second slot. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancin g technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering. *X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features Four 10GBASE-T Ethernet switch ports Eight 10/100/1000BASE-T Ethernet switch ports One 10/100/1000BASE-T Ethernet SBC port Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional XPort6107 XMC NVM Express® Solid-State Drive (SSD) Includes one XChange3031 Gigabit Ethernet switch with Layer 2 switching Layer 2 switching with extensive IEEE protocol and IETF RFC support Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Supports one removable memory module (optional) Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, MIL-STD-704F qualifiable* Environmentally sealed Rugged circular connectors with 10 Gigabit Ethernet-rated inserts Technical Specs Physical Characteristics Chassis dimensions and weight are dependent on configuration; contact factory for assistance Ethernet Management Features Layer 2 switching Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC Ethernet Switch Features IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support First Slot I/O (XPedite8270 and Optional XPort6107) One 10/100/1000BASE-T Ethernet port to J2 Two RS-232/422/485 serial ports to J2 Two USB 2.0 ports to J2 One DisplayPort interface to J2 XMC J16 I/O, mapping P1w9-X12d per VITA 46.9 routes to J2 Second Slot I/O (XChange3031 and XChange6300) Four 10GBASE-T Ethernet switch ports to J3 Eight 10/100/1000BASE-T Ethernet switch ports to J3 One RS-232 serial port from XChange3031 to J3 One RS-232 serial port from XChange6300 to J3 Slot-to-Slot Connectivity One 40GBASE-KR4 Ethernet port Removable Memory Bay (Optional) Supports one X-ES ruggedized 2.5 in. Solid-State Drive (SSD) Up to 1 TB of TLC NAND flash (configurable as SLC with reduced storage capacity) Connects to first slot via one x4 PCI Express Gen3-capable interface Power Supply Integrated power supply MIL-STD-704 28 VDC input voltage support MIL-STD-461 EMI filtering Thermal The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
13th Gen Intel® Core™ i7 Processor-Based Rugged Small Form Factor (SFF) COTS System with 12-Port Gigabit Ethernet Switch & Router with Cisco IOS-XE® - XPand6241 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
13th Gen Intel® Core™ i7 Processor-Based Rugged Small Form Factor (SFF) COTS System with 12-Port Gigabit Ethernet Switch & Router with Cisco IOS-XE®
XPand6241
13th Gen Intel® Core™ i7 Processor-Based Rugged Small Form Factor (SFF) COTS System with 12-Port Gigabit Ethernet Switch & Router with Cisco IOS-XE® XPand6241
The XPand6241 is a true Commercial-Off-The-S helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6241 maximizes processing and networking performance while providing a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules. The XPand6241’s first slot supports the XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC, which can host an optional XPort6107 XMC NVM Express® Solid-State Drive (SSD). The XPand6241’s second slot supports the XChange3031 3U VPX Gigabit Ethernet switch. The XChange3031 can be configured as a fully managed Layer 2 switch. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. The system supports a memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module. The XPand6241 supports the rear I/O from the installed VPX modules with two circular connectors: a 130-pin connector for the SBC in the first slot, and a 93-pin connector with four integrated high-speed interface inserts for the switch in the second slot. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancin g technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering. *X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features Four 10GBASE-T Ethernet switch ports Eight 10/100/1000BASE-T Ethernet switch ports One 10/100/1000BASE-T Ethernet SBC port Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional XPort6107 XMC NVM Express® Solid-State Drive (SSD) Includes one XChange3031 Gigabit Ethernet switch with Layer 2 switching Layer 2 switching with extensive IEEE protocol and IETF RFC support Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Supports one removable memory module (optional) Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, MIL-STD-704F qualifiable* Environmentally sealed Rugged circular connectors with 10 Gigabit Ethernet-rated inserts Technical Specs Physical Characteristics Chassis dimensions and weight are dependent on configuration; contact factory for assistance Ethernet Management Features Layer 2 switching Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC Ethernet Switch Features IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support First Slot I/O (XPedite8270 and Optional XPort6107) One 10/100/1000BASE-T Ethernet port to J2 Two RS-232/422/485 serial ports to J2 Two USB 2.0 ports to J2 One DisplayPort interface to J2 XMC J16 I/O, mapping P1w9-X12d per VITA 46.9 routes to J2 Second Slot I/O (XChange3031 and XChange6300) Four 10GBASE-T Ethernet switch ports to J3 Eight 10/100/1000BASE-T Ethernet switch ports to J3 One RS-232 serial port from XChange3031 to J3 One RS-232 serial port from XChange6300 to J3 Slot-to-Slot Connectivity One 40GBASE-KR4 Ethernet port Removable Memory Bay (Optional) Supports one X-ES ruggedized 2.5 in. Solid-State Drive (SSD) Up to 1 TB of TLC NAND flash (configurable as SLC with reduced storage capacity) Connects to first slot via one x4 PCI Express Gen3-capable interface Power Supply Integrated power supply MIL-STD-704 28 VDC input voltage support MIL-STD-461 EMI filtering Thermal The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.

The XPand6241 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6241 maximizes processing and networking performance while providing a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules.

The XPand6241’s first slot supports the XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC, which can host an optional XPort6107 XMC NVM Express® Solid-State Drive (SSD). The XPand6241’s second slot supports the XChange3031 3U VPX Gigabit Ethernet switch. The XChange3031 can be configured as a fully managed Layer 2 switch. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. The system supports a memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module.

The XPand6241 supports the rear I/O from the installed VPX modules with two circular connectors: a 130-pin connector for the SBC in the first slot, and a 93-pin connector with four integrated high-speed interface inserts for the switch in the second slot. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering.

*X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details.


Features

  • Four 10GBASE-T Ethernet switch ports
  • Eight 10/100/1000BASE-T Ethernet switch ports
  • One 10/100/1000BASE-T Ethernet SBC port
  • Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional XPort6107 XMC NVM Express® Solid-State Drive (SSD)
  • Includes one XChange3031 Gigabit Ethernet switch with Layer 2 switching
  • Layer 2 switching with extensive IEEE protocol and IETF RFC support
  • Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router
  • Supports one removable memory module (optional)
  • Small Form Factor (SFF) sub-½ ATR system
  • Conduction-cooled chassis
  • Integrated 28 VDC power supply
  • MIL-STD-461, MIL-STD-810, MIL-STD-704F qualifiable*
  • Environmentally sealed
  • Rugged circular connectors with 10 Gigabit Ethernet-rated inserts

Technical Specs

Physical Characteristics

  • Chassis dimensions and weight are dependent on configuration; contact factory for assistance

Ethernet Management Features

  • Layer 2 switching
  • Extensive IEEE protocol and IETF RFC support
  • Configuration through CLI or SNMP
  • 4 MB packet buffer
  • XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC

Ethernet Switch Features

  • IPv4 and IPv6 support
  • Support for jumbo frames up to 10 kB
  • Non-blocking, full wire-speed
  • IEEE 1588v2 transparent clocking support

First Slot I/O (XPedite8270 and Optional XPort6107)

  • One 10/100/1000BASE-T Ethernet port to J2
  • Two RS-232/422/485 serial ports to J2
  • Two USB 2.0 ports to J2
  • One DisplayPort interface to J2
  • XMC J16 I/O, mapping P1w9-X12d per VITA 46.9 routes to J2

Second Slot I/O (XChange3031 and XChange6300)

  • Four 10GBASE-T Ethernet switch ports to J3
  • Eight 10/100/1000BASE-T Ethernet switch ports to J3
  • One RS-232 serial port from XChange3031 to J3
  • One RS-232 serial port from XChange6300 to J3

Slot-to-Slot Connectivity

  • One 40GBASE-KR4 Ethernet port

Removable Memory Bay (Optional)

  • Supports one X-ES ruggedized 2.5 in. Solid-State Drive (SSD)
  • Up to 1 TB of TLC NAND flash (configurable as SLC with reduced storage capacity)
  • Connects to first slot via one x4 PCI Express Gen3-capable interface

Power Supply

  • Integrated power supply
  • MIL-STD-704 28 VDC input voltage support
  • MIL-STD-461 EMI filtering

Thermal

  • The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number XPand6241
Product Name 13th Gen Intel® Core™ i7 Processor-Based Rugged Small Form Factor (SFF) COTS System with 12-Port Gigabit Ethernet Switch & Router with Cisco IOS-XE®
Technology VPX
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM4018 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details