Luna Innovations Optical Backscatter Reflectometer OBR 4600

Description
The Luna OBR 4600 is part of Luna’s award winning Optical Backscatter ReflectometerTM product line. For strain and temperature sensing applications the OBR 4600 offers the user the highest degree of flexibility in customizing measurements to the application as well as the longest available sensing range. The distributed sensing option can provide sub cm spatial resolution with sensors up to 2 kilometers. Key Features In extended range mode the maximum sensing range is 2 kilometers The OBR 4600 for sensing has a dual display with an intuitive user interface that allows the user to simultaneously view a plot of temperature and strain in the upper graph and a magnification of sections of that plot in the lower graph The user interface can store and display up to five traces (two traces in desk top analysis mode) The scanning wavelength range, sensing range, gage length and sensor spacing are all user adjustable and offer the user maximum flexibility to tailor OBR 4600 measurements to the application requirements The spot scan option is available with the sensing option, offering higher spatial resolution over a user selectable 80 meter section of the total sensing range
Request a Quote Datasheet
Description
The Luna OBR 4600 is part of Luna’s award winning Optical Backscatter ReflectometerTM product line. For strain and temperature sensing applications the OBR 4600 offers the user the highest degree of flexibility in customizing measurements to the application as well as the longest available sensing range. The distributed sensing option can provide sub cm spatial resolution with sensors up to 2 kilometers. Key Features In extended range mode the maximum sensing range is 2 kilometers The OBR 4600 for sensing has a dual display with an intuitive user interface that allows the user to simultaneously view a plot of temperature and strain in the upper graph and a magnification of sections of that plot in the lower graph The user interface can store and display up to five traces (two traces in desk top analysis mode) The scanning wavelength range, sensing range, gage length and sensor spacing are all user adjustable and offer the user maximum flexibility to tailor OBR 4600 measurements to the application requirements The spot scan option is available with the sensing option, offering higher spatial resolution over a user selectable 80 meter section of the total sensing range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Blacksburg, VA, United States
Optical Backscatter Reflectometer
OBR 4600
Optical Backscatter Reflectometer OBR 4600
The Luna OBR 4600 is part of Luna’s award winning Optical Backscatter ReflectometerTM product line. For strain and temperature sensing applications the OBR 4600 offers the user the highest degree of flexibility in customizing measurements to the application as well as the longest available sensing range. The distributed sensing option can provide sub cm spatial resolution with sensors up to 2 kilometers. Key Features In extended range mode the maximum sensing range is 2 kilometers The OBR 4600 for sensing has a dual display with an intuitive user interface that allows the user to simultaneously view a plot of temperature and strain in the upper graph and a magnification of sections of that plot in the lower graph The user interface can store and display up to five traces (two traces in desk top analysis mode) The scanning wavelength range, sensing range, gage length and sensor spacing are all user adjustable and offer the user maximum flexibility to tailor OBR 4600 measurements to the application requirements The spot scan option is available with the sensing option, offering higher spatial resolution over a user selectable 80 meter section of the total sensing range

The Luna OBR 4600 is part of Luna’s award winning Optical Backscatter ReflectometerTM product line. For strain and temperature sensing applications the OBR 4600 offers the user the highest degree of flexibility in customizing measurements to the application as well as the longest available sensing range. The distributed sensing option can provide sub cm spatial resolution with sensors up to 2 kilometers.

Key Features

  • In extended range mode the maximum sensing range is 2 kilometers
  • The OBR 4600 for sensing has a dual display with an intuitive user interface that allows the user to simultaneously view a plot of temperature and strain in the upper graph and a magnification of sections of that plot in the lower graph
  • The user interface can store and display up to five traces (two traces in desk top analysis mode)
  • The scanning wavelength range, sensing range, gage length and sensor spacing are all user adjustable and offer the user maximum flexibility to tailor OBR 4600 measurements to the application requirements
  • The spot scan option is available with the sensing option, offering higher spatial resolution over a user selectable 80 meter section of the total sensing range
Supplier's Site Datasheet

Technical Specifications

  Luna Innovations
Product Category Optical Time Domain Reflectometers (OTDR)
Product Number OBR 4600
Product Name Optical Backscatter Reflectometer
Test Equipment Type Bench Top
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Type Bench Top
Connector Type FC/APC
Wavelength Range 40 nm (400 Å)
View Details
Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Type Hand Held
Connector Type FC/APC
Analyzer Features Display
View Details
Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Type Bench Top
Connector Type FC/APC
Wavelength Range 40 nm (400 Å)
View Details
Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Type Hand Held
Connector Type FC/APC
Analyzer Features Display
View Details