Tektronix, Inc. Fiber Optic Equipment SA42

Description
The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrica l Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC to 6.0 GHz Input Return Loss: 14 dB, Optical Impulse Response (FWHM): ≤55 ps Noise Equivalent: 23 pW per Hz Maximum Non-Destructive Power Peak Power: ≤25 mW Average Power: ≤5 mW Aberrations: ≤15% p-p Conversion Gain: ≥40 mV/mW Output Impedance: > 100 kΩ Operating Temperature Range: 0° C to 50° C Internal Fiber Size: 9 µm Optical Return Loss: ≤-30 dB Output Connector Style: SMA Plug-in Form Factor that is Compatible with 11800/CSA 803 Series Sampling Oscilloscopes Optional External Power Supply (016-1609-00) for Stand Alone Operation Applications High Speed Optical Communication Testing (SONET/SDH) Optical Source and Device Characterization Pulse Shape Analysis Analyze Relaxation Oscillation The Tektronix SA-42 is an analog optical-to-electrica l converter which converts an optical input signal into an output voltage for display on either a high-speed oscilloscope, or a spectrum analyzer. The conversion is calibrated for a gain of 25 µW/mV, when the input signal is in the 1300 nm band. Power for the Tektronix SA-42 can be provided from one of three sources: internal batteries, from the hose instrument via a probe power socket, or the power supply and charger unit provided. As the quiescent power required for the SA-42 is negligible, the batteries are permanently connected to the photodiode circuitry and are only disconnected when an external source is used. Opto-electronic devices such as laser diodes, light emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as applications for fiber optics in telecommunications and data communications expand. These Optical-to-Electrica l Converters offer fiber optic equipment designers and researchers optical waveform measurement capability from DC to 30 GHz in the 700 nm to 1650 nm wavelength range. Measurements such as rise time, aberrations, optical power vs. drive current and voltage, modulation bandwidth, and sensitivity can now be made accurately and easily at high bandwidth.
Description
The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrica l Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC to 6.0 GHz Input Return Loss: 14 dB, Optical Impulse Response (FWHM): ≤55 ps Noise Equivalent: 23 pW per Hz Maximum Non-Destructive Power Peak Power: ≤25 mW Average Power: ≤5 mW Aberrations: ≤15% p-p Conversion Gain: ≥40 mV/mW Output Impedance: > 100 kΩ Operating Temperature Range: 0° C to 50° C Internal Fiber Size: 9 µm Optical Return Loss: ≤-30 dB Output Connector Style: SMA Plug-in Form Factor that is Compatible with 11800/CSA 803 Series Sampling Oscilloscopes Optional External Power Supply (016-1609-00) for Stand Alone Operation Applications High Speed Optical Communication Testing (SONET/SDH) Optical Source and Device Characterization Pulse Shape Analysis Analyze Relaxation Oscillation The Tektronix SA-42 is an analog optical-to-electrica l converter which converts an optical input signal into an output voltage for display on either a high-speed oscilloscope, or a spectrum analyzer. The conversion is calibrated for a gain of 25 µW/mV, when the input signal is in the 1300 nm band. Power for the Tektronix SA-42 can be provided from one of three sources: internal batteries, from the hose instrument via a probe power socket, or the power supply and charger unit provided. As the quiescent power required for the SA-42 is negligible, the batteries are permanently connected to the photodiode circuitry and are only disconnected when an external source is used. Opto-electronic devices such as laser diodes, light emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as applications for fiber optics in telecommunications and data communications expand. These Optical-to-Electrica l Converters offer fiber optic equipment designers and researchers optical waveform measurement capability from DC to 30 GHz in the 700 nm to 1650 nm wavelength range. Measurements such as rise time, aberrations, optical power vs. drive current and voltage, modulation bandwidth, and sensitivity can now be made accurately and easily at high bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - SA42 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
SA42
Fiber Optic Equipment SA42
The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrica l Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC to 6.0 GHz Input Return Loss: 14 dB, Optical Impulse Response (FWHM): ≤55 ps Noise Equivalent: 23 pW per Hz Maximum Non-Destructive Power Peak Power: ≤25 mW Average Power: ≤5 mW Aberrations: ≤15% p-p Conversion Gain: ≥40 mV/mW Output Impedance: > 100 kΩ Operating Temperature Range: 0° C to 50° C Internal Fiber Size: 9 µm Optical Return Loss: ≤-30 dB Output Connector Style: SMA Plug-in Form Factor that is Compatible with 11800/CSA 803 Series Sampling Oscilloscopes Optional External Power Supply (016-1609-00) for Stand Alone Operation Applications High Speed Optical Communication Testing (SONET/SDH) Optical Source and Device Characterization Pulse Shape Analysis Analyze Relaxation Oscillation The Tektronix SA-42 is an analog optical-to-electrica l converter which converts an optical input signal into an output voltage for display on either a high-speed oscilloscope, or a spectrum analyzer. The conversion is calibrated for a gain of 25 µW/mV, when the input signal is in the 1300 nm band. Power for the Tektronix SA-42 can be provided from one of three sources: internal batteries, from the hose instrument via a probe power socket, or the power supply and charger unit provided. As the quiescent power required for the SA-42 is negligible, the batteries are permanently connected to the photodiode circuitry and are only disconnected when an external source is used. Opto-electronic devices such as laser diodes, light emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as applications for fiber optics in telecommunications and data communications expand. These Optical-to-Electrica l Converters offer fiber optic equipment designers and researchers optical waveform measurement capability from DC to 30 GHz in the 700 nm to 1650 nm wavelength range. Measurements such as rise time, aberrations, optical power vs. drive current and voltage, modulation bandwidth, and sensitivity can now be made accurately and easily at high bandwidth.

The SA42 is fiber optic equipment from Tektronix.

Additional Features:

  • Optical-to-Electrical Converter
  • Ultra High Bandwidth for Analyzing High Frequency Signal Components
  • Wavelength 1000 to 1700 nm
  • Bandwidth (Optical): DC to 6.0 GHz
  • Input Return Loss: 14 dB, Optical
  • Impulse Response (FWHM): ≤55 ps
  • Noise Equivalent: 23 pW per Hz
  • Maximum Non-Destructive Power
  • Peak Power: ≤25 mW
  • Average Power: ≤5 mW
  • Aberrations: ≤15% p-p
  • Conversion Gain: ≥40 mV/mW
  • Output Impedance: > 100 kΩ
  • Operating Temperature Range: 0° C to 50° C
  • Internal Fiber Size: 9 µm
  • Optical Return Loss: ≤-30 dB
  • Output Connector Style: SMA
  • Plug-in Form Factor that is Compatible with 11800/CSA 803 Series Sampling Oscilloscopes
  • Optional External Power Supply (016-1609-00) for Stand Alone Operation

Applications

  • High Speed Optical Communication Testing (SONET/SDH)
  • Optical Source and Device Characterization
  • Pulse Shape Analysis
  • Analyze Relaxation Oscillation

The Tektronix SA-42 is an analog optical-to-electrical converter which converts an optical input signal into an output voltage for display on either a high-speed oscilloscope, or a spectrum analyzer. The conversion is calibrated for a gain of 25 µW/mV, when the input signal is in the 1300 nm band.

Power for the Tektronix SA-42 can be provided from one of three sources: internal batteries, from the hose instrument via a probe power socket, or the power supply and charger unit provided. As the quiescent power required for the SA-42 is negligible, the batteries are permanently connected to the photodiode circuitry and are only disconnected when an external source is used.

Opto-electronic devices such as laser diodes, light emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as applications for fiber optics in telecommunications and data communications expand. These Optical-to-Electrical Converters offer fiber optic equipment designers and researchers optical waveform measurement capability from DC to 30 GHz in the 700 nm to 1650 nm wavelength range. Measurements such as rise time, aberrations, optical power vs. drive current and voltage, modulation bandwidth, and sensitivity can now be made accurately and easily at high bandwidth.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number SA42
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Lab for OFS Fiber Spools - 600 - M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details
Fiber Optic Light Source - 580XL-ST - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type ST
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Equipment - P6701 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details