The OPM-3034 series Optical Power Meters offer a hand held, user-friendly tool for engineers testing and maintaining fiber optic products & networks. Both compact and rugged, these instruments accommodate all standard connectors and have high sensitivity and power capability. In addition, there is a minimum 65dB dynamic range, handles wavelengths of 800-1650nm, and data is shown in mW, dB, or relative on a back lit display.
| M2 Optics, Inc. | |
|---|---|
| Product Category | Fiber Optic Power Meters |
| Product Number | OPM-3034B |
| Product Name | Fiber Optic Power Meter |
| Test Equipment Type | Hand Held |
| Cable Type | Single-mode / Multimode |
| Connector Type | FC (optional feature); SC (optional feature); ST (optional feature) |