ValueTronics International, Inc. RF Power Meter 81637B

Description
The 81637B is a used Fast RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Data acquisition time: 25 µS Dynamic Range: 90dB (>55dB in a single range) Data storage: 100.000 data points Low PDL ±0.005dB 81637B; ±0.01dB 81636B Low Spectral Ripple The Agilent 81637B Fast Power Meter features high-speed data acquisition (25µS) and a high dynamic range (>55dB in a single range without changing range settings). The high performance Agilent 81637B additionally adds very low PDL dependency.
Description
The 81637B is a used Fast RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Data acquisition time: 25 µS Dynamic Range: 90dB (>55dB in a single range) Data storage: 100.000 data points Low PDL ±0.005dB 81637B; ±0.01dB 81636B Low Spectral Ripple The Agilent 81637B Fast Power Meter features high-speed data acquisition (25µS) and a high dynamic range (>55dB in a single range without changing range settings). The high performance Agilent 81637B additionally adds very low PDL dependency.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 81637B - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
81637B
RF Power Meter 81637B
The 81637B is a used Fast RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Data acquisition time: 25 µS Dynamic Range: 90dB (>55dB in a single range) Data storage: 100.000 data points Low PDL ±0.005dB 81637B; ±0.01dB 81636B Low Spectral Ripple The Agilent 81637B Fast Power Meter features high-speed data acquisition (25µS) and a high dynamic range (>55dB in a single range without changing range settings). The high performance Agilent 81637B additionally adds very low PDL dependency.

The 81637B is a used Fast RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Data acquisition time: 25 µS
  • Dynamic Range: 90dB (>55dB in a single range)
  • Data storage: 100.000 data points
  • Low PDL ±0.005dB 81637B; ±0.01dB 81636B
  • Low Spectral Ripple

The Agilent 81637B Fast Power Meter features high-speed data acquisition (25µS) and a high dynamic range (>55dB in a single range without changing range settings). The high performance Agilent 81637B additionally adds very low PDL dependency.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 81637B
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors 1 MHz to 9 GHz - LBSF09A - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
RF Power Meters - 4530 Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface GPIB; RS232; Video
View Details