Zurich Instruments Quantum Analyzer UHFQA

Description
The Zurich Instruments UHFQA Quantum Analyzer is a unique tool for parallel readout of up to 10 superconducting or spin qubits with highest speed and fidelity. The UHFQA covers a frequency span of up to ±600 MHz, with nanosecond timing resolution. It features 2 signal inputs and outputs for IQ base-band operation. Thanks to its low-latency signal processing chain of matched filters, real-time matrix operations, and state discrimination, the UHFQA supports roadmaps for ambitious quantum computing projects with 100 qubits and more. UHFQA Key Features 1.8 GSa/s, ±600 MHz measurement range by single-sideband modulation Parallel readout of up to 10 qubits Configurable matched filters, signal conditioning, crosstalk suppression, threshold operations 12 bit dual-channel input, 14 bit dual-channel AWG LabOne® control software (Windows and Linux) and APIs for LabVIEW®, Python, C, MATLAB®, .NET UHFQA Applications Superconducting qubit quantum computing Spin qubit quantum computing
Datasheet
Description
The Zurich Instruments UHFQA Quantum Analyzer is a unique tool for parallel readout of up to 10 superconducting or spin qubits with highest speed and fidelity. The UHFQA covers a frequency span of up to ±600 MHz, with nanosecond timing resolution. It features 2 signal inputs and outputs for IQ base-band operation. Thanks to its low-latency signal processing chain of matched filters, real-time matrix operations, and state discrimination, the UHFQA supports roadmaps for ambitious quantum computing projects with 100 qubits and more. UHFQA Key Features 1.8 GSa/s, ±600 MHz measurement range by single-sideband modulation Parallel readout of up to 10 qubits Configurable matched filters, signal conditioning, crosstalk suppression, threshold operations 12 bit dual-channel input, 14 bit dual-channel AWG LabOne® control software (Windows and Linux) and APIs for LabVIEW®, Python, C, MATLAB®, .NET UHFQA Applications Superconducting qubit quantum computing Spin qubit quantum computing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich, Switzerland
Quantum Analyzer
UHFQA
Quantum Analyzer UHFQA
The Zurich Instruments UHFQA Quantum Analyzer is a unique tool for parallel readout of up to 10 superconducting or spin qubits with highest speed and fidelity. The UHFQA covers a frequency span of up to ±600 MHz, with nanosecond timing resolution. It features 2 signal inputs and outputs for IQ base-band operation. Thanks to its low-latency signal processing chain of matched filters, real-time matrix operations, and state discrimination, the UHFQA supports roadmaps for ambitious quantum computing projects with 100 qubits and more. UHFQA Key Features 1.8 GSa/s, ±600 MHz measurement range by single-sideband modulation Parallel readout of up to 10 qubits Configurable matched filters, signal conditioning, crosstalk suppression, threshold operations 12 bit dual-channel input, 14 bit dual-channel AWG LabOne® control software (Windows and Linux) and APIs for LabVIEW®, Python, C, MATLAB®, .NET UHFQA Applications Superconducting qubit quantum computing Spin qubit quantum computing

The Zurich Instruments UHFQA Quantum Analyzer is a unique tool for parallel readout of up to 10 superconducting or spin qubits with highest speed and fidelity. The UHFQA covers a frequency span of up to ±600 MHz, with nanosecond timing resolution. It features 2 signal inputs and outputs for IQ base-band operation. Thanks to its low-latency signal processing chain of matched filters, real-time matrix operations, and state discrimination, the UHFQA supports roadmaps for ambitious quantum computing projects with 100 qubits and more.

UHFQA Key Features

  • 1.8 GSa/s, ±600 MHz measurement range by single-sideband modulation
  • Parallel readout of up to 10 qubits
  • Configurable matched filters, signal conditioning, crosstalk suppression, threshold operations
  • 12 bit dual-channel input, 14 bit dual-channel AWG
  • LabOne® control software (Windows and Linux) and APIs for LabVIEW®, Python, C, MATLAB®, .NET

UHFQA Applications

  • Superconducting qubit quantum computing
  • Spin qubit quantum computing
Supplier's Site Datasheet

Technical Specifications

  Zurich Instruments
Product Category RF Power Meters
Product Number UHFQA
Product Name Quantum Analyzer
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5918A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 1.80E10 Hz
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
RF Power Meter - 4230 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details