Boonton Electronics Corporation RF Power Meters 4500B Peak Power Meter

Description
4500B Peak Power Meter The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data. Features: 8.4" TFT color LCD display 100 ps timebase resolution Automatic peak-to-peak, delay-by-time and delay-by-events triggering GPIB, USB and LAN Text view of 15 time and power measurements per channel Envelope, persistence and roll mode displays Gated CCDF and PDF with log display (optional) Compatible with industry leading 56xxx and 57xxx series peak power sensors
Description
4500B Peak Power Meter The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data. Features: 8.4" TFT color LCD display 100 ps timebase resolution Automatic peak-to-peak, delay-by-time and delay-by-events triggering GPIB, USB and LAN Text view of 15 time and power measurements per channel Envelope, persistence and roll mode displays Gated CCDF and PDF with log display (optional) Compatible with industry leading 56xxx and 57xxx series peak power sensors

Suppliers

Company
Product
Description
Supplier Links
RF Power Meters 4500B Peak Power Meter
4500B Peak Power Meter The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data. Features: 8.4" TFT color LCD display 100 ps timebase resolution Automatic peak-to-peak, delay-by-time and delay-by-events triggering GPIB, USB and LAN Text view of 15 time and power measurements per channel Envelope, persistence and roll mode displays Gated CCDF and PDF with log display (optional) Compatible with industry leading 56xxx and 57xxx series peak power sensors

4500B Peak Power Meter

The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data.

Features:

  • 8.4" TFT color LCD display
  • 100 ps timebase resolution
  • Automatic peak-to-peak, delay-by-time and delay-by-events triggering
  • GPIB, USB and LAN
  • Text view of 15 time and power measurements per channel
  • Envelope, persistence and roll mode displays
  • Gated CCDF and PDF with log display (optional)
  • Compatible with industry leading 56xxx and 57xxx series peak power sensors
Supplier's Site

Technical Specifications

  Boonton Electronics Corporation
Product Category Power Meters
Product Number 4500B Peak Power Meter
Product Name RF Power Meters
Form Factor Bench top
Display Type Digital
Special Measurement Types Max/Min or Peak spike measurement
Output Interface Universal Serial Bus; GPIB; RS232; LAN
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
USB Power Meters - PMX40 - Maury Microwave
Specs
Sampling Rate 100000 Hz
View Details
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface User selected 1, 2, 5, or 10 V full-scale, 0.03% resolution, 100Ω impedance
View Details
CW Power Meters - 9000B - KRYTAR, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Auto-ranging; Battery powered; dB readings
View Details