Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers SE2623L-R1

Description
Win Source Part Number: 1092219-SE2623L-R1 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Cut Tape (CT) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. Mfr: Skyworks Solutions Inc. Other Names: 863-2120-1,863-2120- 2,863-2120-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1092219-SE2623L-R1 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Cut Tape (CT) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. Mfr: Skyworks Solutions Inc. Other Names: 863-2120-1,863-2120- 2,863-2120-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1092219-SE2623L-R1
RF/IF and RFID - RF Amplifiers 1092219-SE2623L-R1
Win Source Part Number: 1092219-SE2623L-R1 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Cut Tape (CT) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. Mfr: Skyworks Solutions Inc. Other Names: 863-2120-1,863-2120- 2,863-2120-6 Product Status: Obsolete

Win Source Part Number: 1092219-SE2623L-R1
Category: RF/IF and RFID>RF Amplifiers
Series: *
Package: Cut Tape (CT)
Standard Package: 3,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 67 pct.
Mfr: Skyworks Solutions Inc.
Other Names: 863-2120-1,863-2120-2,863-2120-6
Product Status: Obsolete

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SE2623L-R1
RF and Wireless - RF Amplifiers SE2623L-R1
802.11GN HIGH POWER PA IN 3X3 QF

802.11GN HIGH POWER PA IN 3X3 QF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1092219-SE2623L-R1 SE2623L-R1
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8957TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details