ValueTronics International, Inc. RF Power Meter 438A

Description
The 438A is a used Dual Channel RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Two power sensors required (optional) for multi-port measurement Ratio mode for measuring gain compression Programmable high and low power limits for unattended power monitoring Frequency: 100 kHz to 26.5 GHz Power Range: -70 to +44 dBm Dynamic Range: 50 dB Measurement Modes: A, B, A-B, B-A, A/B, B/A The Agilent 438A is a dual-channel power meter designed specifically for ATE systems. The compact front panel saves critical rack space, while the dual-channel design allows simple and accurate measurements of the ratio and difference of power levels from two separate sensors. The Agilent 438A power meter is compatible with the 8480 series of power sensors. GPIB capability is standard on the 438A. For U.S. Air Force Modular Automatic Test Equipment (MATE) system application.
Datasheet
Description
The 438A is a used Dual Channel RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Two power sensors required (optional) for multi-port measurement Ratio mode for measuring gain compression Programmable high and low power limits for unattended power monitoring Frequency: 100 kHz to 26.5 GHz Power Range: -70 to +44 dBm Dynamic Range: 50 dB Measurement Modes: A, B, A-B, B-A, A/B, B/A The Agilent 438A is a dual-channel power meter designed specifically for ATE systems. The compact front panel saves critical rack space, while the dual-channel design allows simple and accurate measurements of the ratio and difference of power levels from two separate sensors. The Agilent 438A power meter is compatible with the 8480 series of power sensors. GPIB capability is standard on the 438A. For U.S. Air Force Modular Automatic Test Equipment (MATE) system application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 438A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
438A
RF Power Meter 438A
The 438A is a used Dual Channel RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Two power sensors required (optional) for multi-port measurement Ratio mode for measuring gain compression Programmable high and low power limits for unattended power monitoring Frequency: 100 kHz to 26.5 GHz Power Range: -70 to +44 dBm Dynamic Range: 50 dB Measurement Modes: A, B, A-B, B-A, A/B, B/A The Agilent 438A is a dual-channel power meter designed specifically for ATE systems. The compact front panel saves critical rack space, while the dual-channel design allows simple and accurate measurements of the ratio and difference of power levels from two separate sensors. The Agilent 438A power meter is compatible with the 8480 series of power sensors. GPIB capability is standard on the 438A. For U.S. Air Force Modular Automatic Test Equipment (MATE) system application.

The 438A is a used Dual Channel RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Two power sensors required (optional) for multi-port measurement
  • Ratio mode for measuring gain compression
  • Programmable high and low power limits for unattended power monitoring
  • Frequency: 100 kHz to 26.5 GHz
  • Power Range: -70 to +44 dBm
  • Dynamic Range: 50 dB
  • Measurement Modes: A, B, A-B, B-A, A/B, B/A

The Agilent 438A is a dual-channel power meter designed specifically for ATE systems. The compact front panel saves critical rack space, while the dual-channel design allows simple and accurate measurements of the ratio and difference of power levels from two separate sensors. The Agilent 438A power meter is compatible with the 8480 series of power sensors. GPIB capability is standard on the 438A. For U.S. Air Force Modular Automatic Test Equipment (MATE) system application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 438A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

USB Peak and Pulse Sensors - LB478A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meters - 4530 Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface GPIB; RS232; Video
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details