TEGAM, Inc. RF Thermistor Power Meter 1830A

Description
RF Thermistor Power Meter Thermistor based RF power sensors are universally recognized as the most accurate means to measure and transfer RF power. The TEGAM Model 1830A thermistor power meter was designed to replace the venerable HP432 while further reducing uncertainties and accommodate a wider variety of RF power sensors. It combines a modern DC substitution bridge with a 6.5 digit measurement system to provide consistent normalized RF power readings manually or automatically. Technical Specifications Replaces the HP432 RF Power Meter Compatible with thermistor power sensors from: Agilent (HP), TEGAM, Weinschel, Hughes, General Microwave, Millitech Supports 100 ω and 200 ω thermistors Integrates bridge balancer and power meter into one package Four digit calibration factor resolution Full remote programmability Heater control for oven sized sensors LXI Compliant NSN: 6625-01-566-7703 3 Year Warranty Made in USA
Datasheet
Description
RF Thermistor Power Meter Thermistor based RF power sensors are universally recognized as the most accurate means to measure and transfer RF power. The TEGAM Model 1830A thermistor power meter was designed to replace the venerable HP432 while further reducing uncertainties and accommodate a wider variety of RF power sensors. It combines a modern DC substitution bridge with a 6.5 digit measurement system to provide consistent normalized RF power readings manually or automatically. Technical Specifications Replaces the HP432 RF Power Meter Compatible with thermistor power sensors from: Agilent (HP), TEGAM, Weinschel, Hughes, General Microwave, Millitech Supports 100 ω and 200 ω thermistors Integrates bridge balancer and power meter into one package Four digit calibration factor resolution Full remote programmability Heater control for oven sized sensors LXI Compliant NSN: 6625-01-566-7703 3 Year Warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Geneva, OH, United States
RF Thermistor Power Meter
1830A
RF Thermistor Power Meter 1830A
RF Thermistor Power Meter Thermistor based RF power sensors are universally recognized as the most accurate means to measure and transfer RF power. The TEGAM Model 1830A thermistor power meter was designed to replace the venerable HP432 while further reducing uncertainties and accommodate a wider variety of RF power sensors. It combines a modern DC substitution bridge with a 6.5 digit measurement system to provide consistent normalized RF power readings manually or automatically. Technical Specifications Replaces the HP432 RF Power Meter Compatible with thermistor power sensors from: Agilent (HP), TEGAM, Weinschel, Hughes, General Microwave, Millitech Supports 100 ω and 200 ω thermistors Integrates bridge balancer and power meter into one package Four digit calibration factor resolution Full remote programmability Heater control for oven sized sensors LXI Compliant NSN: 6625-01-566-7703 3 Year Warranty Made in USA

RF Thermistor Power Meter

Thermistor based RF power sensors are universally recognized as the most accurate means to measure and transfer RF power. The TEGAM Model 1830A thermistor power meter was designed to replace the venerable HP432 while further reducing uncertainties and accommodate a wider variety of RF power sensors. It combines a modern DC substitution bridge with a 6.5 digit measurement system to provide consistent normalized RF power readings manually or automatically.

Technical Specifications

  • Replaces the HP432 RF Power Meter
  • Compatible with thermistor power sensors from: Agilent (HP), TEGAM, Weinschel, Hughes, General Microwave, Millitech
  • Supports 100 Ω and 200 Ω thermistors
  • Integrates bridge balancer and power meter into one package
  • Four digit calibration factor resolution
  • Full remote programmability
  • Heater control for oven sized sensors
  • LXI Compliant
  • NSN: 6625-01-566-7703
  • 3 Year Warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RF Power Meters
Product Number 1830A
Product Name RF Thermistor Power Meter
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

USB Pulse Profiling Sensors - LB680A - LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details