Boonton Electronics Corporation RF Power Meter 4400

Description
The 4400 is a used Programmable Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 30 MHz - 40 GHz Captures and displays measurement signals almost instantaneously Large high resolution color display has 40dB on-screen range Built-in dynamic calibrator The Boonton 4400 is an advanced peak power meter designed to support extensive power domain analysis. It combines powerful signal acquisition and digital signal processing with a versatile set of user interface features. It can accurately track and analyze dynamic power envelopes on either continuous or pulsed signals, whether repetitive or not, from 30 MHz to 40 GHz.
Description
The 4400 is a used Programmable Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 30 MHz - 40 GHz Captures and displays measurement signals almost instantaneously Large high resolution color display has 40dB on-screen range Built-in dynamic calibrator The Boonton 4400 is an advanced peak power meter designed to support extensive power domain analysis. It combines powerful signal acquisition and digital signal processing with a versatile set of user interface features. It can accurately track and analyze dynamic power envelopes on either continuous or pulsed signals, whether repetitive or not, from 30 MHz to 40 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 4400 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
4400
RF Power Meter 4400
The 4400 is a used Programmable Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 30 MHz - 40 GHz Captures and displays measurement signals almost instantaneously Large high resolution color display has 40dB on-screen range Built-in dynamic calibrator The Boonton 4400 is an advanced peak power meter designed to support extensive power domain analysis. It combines powerful signal acquisition and digital signal processing with a versatile set of user interface features. It can accurately track and analyze dynamic power envelopes on either continuous or pulsed signals, whether repetitive or not, from 30 MHz to 40 GHz.

The 4400 is a used Programmable Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Frequency range: 30 MHz - 40 GHz
  • Captures and displays measurement signals almost instantaneously
  • Large high resolution color display has 40dB on-screen range
  • Built-in dynamic calibrator

The Boonton 4400 is an advanced peak power meter designed to support extensive power domain analysis. It combines powerful signal acquisition and digital signal processing with a versatile set of user interface features. It can accurately track and analyze dynamic power envelopes on either continuous or pulsed signals, whether repetitive or not, from 30 MHz to 40 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 4400
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 8.00E9 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
RF Power Meters - 4240 RF Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface RS232
View Details