LadyBug Technologies LLC True RMS Power Sensors LB5944L

Description
The LB5944L is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
Request a Quote
Description
The LB5944L is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB5944L is a high-accuracy True-RMS power sensor for RF and microwave measurements from 9 kHz to 44 GHz, featuring a 2.4 mm male connector and a dynamic range of -60 dBm to +26 dBm. It has a typical VSWR of 1.28:1 at 40 GHz and a total RSS error of 2.77% at 44 GHz with a well-matched DUT. The sensor uses thermally stabilized diode detection, eliminates drift and user zeroing, and supports USBTMC and USB HID interfaces with SCPI command compatibility. It includes an internal real-time clock and offers optional SPI/I2C interfaces and unattended operation with non-volatile measurement storage. The device operates from 0°C to 55°C and requires a 30-minute warm-up for full specification compliance.

Datasheet Summary
Powered by GS/AI

The LB5944L is a high-accuracy True-RMS power sensor for RF and microwave measurements from 9 kHz to 44 GHz, featuring a 2.4 mm male connector and a dynamic range of -60 dBm to +26 dBm. It has a typical VSWR of 1.28:1 at 40 GHz and a total RSS error of 2.77% at 44 GHz with a well-matched DUT. The sensor uses thermally stabilized diode detection, eliminates drift and user zeroing, and supports USBTMC and USB HID interfaces with SCPI command compatibility. It includes an internal real-time clock and offers optional SPI/I2C interfaces and unattended operation with non-volatile measurement storage. The device operates from 0°C to 55°C and requires a 30-minute warm-up for full specification compliance.

Suppliers

Company
Product
Description
Supplier Links
True RMS Power Sensors - LB5944L - LadyBug Technologies LLC
Boise, ID, United States
True RMS Power Sensors
LB5944L
True RMS Power Sensors LB5944L
The LB5944L is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.

The LB5944L is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.

Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.

Supplier's Site Datasheet

Technical Specifications

  LadyBug Technologies LLC
Product Category RF Power Meters
Product Number LB5944L
Product Name True RMS Power Sensors
Output Interface Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5918L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 1.80E10 Hz
View Details
True RMS Power Sensors 1 MHz to 9 GHz - LBSF09A - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
Thermocouple Power Monitor - LB466A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
dBm Measurement Range 10 to 30 dBm
Frequency Range 1.00E7 to 2.00E10 Hz
View Details
True RMS Power Sensors 4 kHz to 9 GHz - LBSF09L - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details