ValueTronics International, Inc. Fixed Attenuator 3750A

Description
The 3750A is a 100 MHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC to 100 MHz 0 to 99 dB 1 dB steps 75 Ohm The Agilent 3750A is a 100 MHz, 75 Ohm Fixed Attenuator. The Agilent 3750A provides 0 to 99 dB of attenuation in 1 dB steps.
Description
The 3750A is a 100 MHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC to 100 MHz 0 to 99 dB 1 dB steps 75 Ohm The Agilent 3750A is a 100 MHz, 75 Ohm Fixed Attenuator. The Agilent 3750A provides 0 to 99 dB of attenuation in 1 dB steps.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 3750A - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
3750A
Fixed Attenuator 3750A
The 3750A is a 100 MHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC to 100 MHz 0 to 99 dB 1 dB steps 75 Ohm The Agilent 3750A is a 100 MHz, 75 Ohm Fixed Attenuator. The Agilent 3750A provides 0 to 99 dB of attenuation in 1 dB steps.

The 3750A is a 100 MHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • DC to 100 MHz
  • 0 to 99 dB
  • 1 dB steps
  • 75 Ohm

The Agilent 3750A is a 100 MHz, 75 Ohm Fixed Attenuator. The Agilent 3750A provides 0 to 99 dB of attenuation in 1 dB steps.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 3750A
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA - ZTDAT-4-18G63S - Mini-Circuits
Specs
Frequency 0.1000 to 18 GHz
Insertion Loss 5 to 9 dB
Attenuation 0.0 to 63 dB
View Details
RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details