5o.com Coaxial Attenuator 5o201006S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o201006S series is a 10W coaxial attenuator designed for DC to 6GHz applications in wireless communication, testing equipment, radar, and satellite systems. It features a 50Ω impedance with SMA male-to-female connectors and operates within a storage temperature range of -55°C to +125°C. The attenuator has a maximum VSWR of 1.3 across all attenuations, with tolerance values specified from ±0.6 dB to ±1.5 dB depending on the attenuation setting. The unit measures 41.0 mm in length and 23.0 mm in diameter, with ±2% tolerance on dimensions. Power derating is required above 25°C ambient temperature, and air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The 5o201006S series is a 10W coaxial attenuator designed for DC to 6GHz applications in wireless communication, testing equipment, radar, and satellite systems. It features a 50Ω impedance with SMA male-to-female connectors and operates within a storage temperature range of -55°C to +125°C. The attenuator has a maximum VSWR of 1.3 across all attenuations, with tolerance values specified from ±0.6 dB to ±1.5 dB depending on the attenuation setting. The unit measures 41.0 mm in length and 23.0 mm in diameter, with ±2% tolerance on dimensions. Power derating is required above 25°C ambient temperature, and air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o201006S - 5o.com
Guangdong, China
Coaxial Attenuator
5o201006S
Coaxial Attenuator 5o201006S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o201006S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details