RS Components, Ltd. RF Attenuators 2240516

Description
Coaxial Fixed Attenuator, DC to 50 GHz,
Request a Quote
Description
Coaxial Fixed Attenuator, DC to 50 GHz,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2240516 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2240516
RF Attenuators 2240516
Coaxial Fixed Attenuator, DC to 50 GHz,

Coaxial Fixed Attenuator, DC to 50 GHz,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2240516
Product Name RF Attenuators
Frequency 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
RF Attenuators - 2240498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
RF Attenuators - 7123116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
RF Attenuators - 7122946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details