The ZHL-1000-3W+ is a coaxial high power amplifier designed for 50 Ω systems across 500 to 1000 MHz, providing a minimum output power of +33.5 dBm at 1 dB compression, a typical gain of 43 dB, and a typical third-order intercept point of +45 dBm. It operates from a 24 V DC supply with a maximum current draw of 2.25 A and features SMA connectors. The device is housed in a DDD131 case measuring 177.80 × 82.55 × 79.50 mm and weighs 8.35 grams. It supports an operating temperature range of -20°C to +65°C and requires an external heat sink with thermal resistance no greater than 0.8°C/W to maintain the base plate temperature at or below 75°C.
Connectorized SMA, High Power Amplifier, 500 MHz to 1000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-1000-3W+ |
| Product Name | Connectorized SMA, High Power Amplifier, 500 MHz to 1000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Frequency Range | 500 to 1000 MHz |
| Minimum Gain | 38 dB |
| Maximum Gain | 38 dB |