Skyworks Solutions, Inc. RF Amplifiers SKY65135-21

Description
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 20-MCM (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 20-MCM (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1073-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1073-2-ND
RF Amplifiers 863-1073-2-ND
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 20-MCM (6x6)

RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 20-MCM (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65135-21
028795-SKY65135-21
RF Amplifiers - SKY65135-21 028795-SKY65135-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028795-SKY65135-21 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.4GHz to 2.5GHz Gain: 33.5dB Noise Figure: 5dB P1dB: 33.5dBm (2.238W) RF Type: WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-MCM (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.15A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028795-SKY65135-21
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 33.5dB
Noise Figure: 5dB
P1dB: 33.5dBm (2.238W)
RF Type: WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-MCM (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.15A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65135-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65135-21
RF and Wireless - RF Amplifiers SKY65135-21
IC AMP WLAN 2.4GHZ-2.5GHZ 20MCM

IC AMP WLAN 2.4GHZ-2.5GHZ 20MCM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1073-2-ND 028795-SKY65135-21 SKY65135-21
Product Name RF Amplifiers RF Amplifiers - SKY65135-21 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 33.5 dB 33.5 dB ? to 33.5 dB
Maximum Gain 33.5 dB 33.5 dB 33.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details