SAV-581+ is an ultra-low noise, medium-current E-PHEMT transistor designed for base station amplification in cellular, ISM, GSM, WCDMA, WiMax, WLAN, UNII, and HIPERLAN applications. It operates from 0.045 to 6 GHz and is packaged in a plastic molded SOT-343 (SC-70) style with matte tin leads. The device has a noise figure of 0.5 dB at 2 GHz, a gain of 17 dB at 2 GHz, an output IP3 of 30.6 dBm at 2 GHz, and a P1dB of 19.0 dBm at 2 GHz, all at a 30 mA drain current and 3 V bias. It is RoHS compliant, operates from -40 to 85°C, and meets MSL1 moisture sensitivity and Class 1A HBM ESD rating. External biasing and matching are required.
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SAV-581+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Minimum Gain | 8.3 dB |
| Maximum Gain | 22.3 dB |