Rochester Electronics RF Amplifiers - HFA3624IA1K HFA3624IA1K

Description
Manufacturer: Harris Corporation Win Source Part Number: 873520-HFA3624IA1K Series: * Features: RF Amplifier IC Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Harris Corporation Win Source Part Number: 873520-HFA3624IA1K Series: * Features: RF Amplifier IC Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - HFA3624IA1K
873520-HFA3624IA1K
RF Amplifiers - HFA3624IA1K 873520-HFA3624IA1K
Manufacturer: Harris Corporation Win Source Part Number: 873520-HFA3624IA1K Series: * Features: RF Amplifier IC Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Harris Corporation
Win Source Part Number: 873520-HFA3624IA1K
Series: *
Features: RF Amplifier IC
Package: Bulk
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 873520-HFA3624IA1K
Product Name RF Amplifiers - HFA3624IA1K
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 28 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
2.4 GHz Smart Energy/ZigBee Front End Module - SE2438T - Skyworks Solutions, Inc.
Specs
Output Power 16 dBm
Package Type Surface Mount; Plugin; QFN, 20-pin
Operating Voltage 3.6 volts
View Details