Mark-10 Corporation Force gauge, 0.5 lbF / 250 gF / 2.5 N M3-05

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 0.5 lbF / 250 gF / 2.5 N - M3-05 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 0.5 lbF / 250 gF / 2.5 N
M3-05
Force gauge, 0.5 lbF / 250 gF / 2.5 N M3-05
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-05
Product Name Force gauge, 0.5 lbF / 250 gF / 2.5 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M5-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Frequency
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M7-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 500 lbF / 250 kgF / 2500 N - M2-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Special Type Handheld
View Details
Model M5I - Force/torque indicator, 110V - M5I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Frequency
Sampling Frequency 7000 Hz
View Details