Marposs Corp Multiple fixed sensors 100% basis weight measurement MESYS MULTISENSE

Description
DESCRIPTION Our sensors are ideal for customers who want to measure the basis weight of their material. They provide optimum production control without compromise. Key features include: Patented Automatic Calibration: Ensuring consistent accuracy over time without manual intervention. Synchronization Between Multiple Scanners: Measuring the same spot with precision, even across two or more scanner systems. Non-Contact, Non-Destructive Measurement: No radiation involved, maintaining the integrity of your material. Simple Interface via OPC/UA: Streamlining integration into existing systems. Scalability: Capable of supporting up to 128 sensors in a single setup. Experience the future of precise measurement with our advanced fixed sensors, designed to meet the most demanding production standards and ensure your operations run smoothly and efficiently. APPLICATIONS Non contact, non destructive, non radiation Simple interface via OPC/UA interface Up to 128 sensors Basis Weight range : 0 – 4000 g/m² Foil Width: 300 - 1100mm Sensor spot diameter: 5mm Resolution : down to 0,01 g/m² Static Accuracy: ± 0.04 % (2σ) * Power supply type: 220V Possible ATEX version: Yes CE Compliance EN 2006/42: Yes
Request a Quote Datasheet
Description
DESCRIPTION Our sensors are ideal for customers who want to measure the basis weight of their material. They provide optimum production control without compromise. Key features include: Patented Automatic Calibration: Ensuring consistent accuracy over time without manual intervention. Synchronization Between Multiple Scanners: Measuring the same spot with precision, even across two or more scanner systems. Non-Contact, Non-Destructive Measurement: No radiation involved, maintaining the integrity of your material. Simple Interface via OPC/UA: Streamlining integration into existing systems. Scalability: Capable of supporting up to 128 sensors in a single setup. Experience the future of precise measurement with our advanced fixed sensors, designed to meet the most demanding production standards and ensure your operations run smoothly and efficiently. APPLICATIONS Non contact, non destructive, non radiation Simple interface via OPC/UA interface Up to 128 sensors Basis Weight range : 0 – 4000 g/m² Foil Width: 300 - 1100mm Sensor spot diameter: 5mm Resolution : down to 0,01 g/m² Static Accuracy: ± 0.04 % (2σ) * Power supply type: 220V Possible ATEX version: Yes CE Compliance EN 2006/42: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple fixed sensors 100% basis weight measurement - MESYS MULTISENSE - Marposs Corp
Auburn Hills, MI, United States
Multiple fixed sensors 100% basis weight measurement
MESYS MULTISENSE
Multiple fixed sensors 100% basis weight measurement MESYS MULTISENSE
DESCRIPTION Our sensors are ideal for customers who want to measure the basis weight of their material. They provide optimum production control without compromise. Key features include: Patented Automatic Calibration: Ensuring consistent accuracy over time without manual intervention. Synchronization Between Multiple Scanners: Measuring the same spot with precision, even across two or more scanner systems. Non-Contact, Non-Destructive Measurement: No radiation involved, maintaining the integrity of your material. Simple Interface via OPC/UA: Streamlining integration into existing systems. Scalability: Capable of supporting up to 128 sensors in a single setup. Experience the future of precise measurement with our advanced fixed sensors, designed to meet the most demanding production standards and ensure your operations run smoothly and efficiently. APPLICATIONS Non contact, non destructive, non radiation Simple interface via OPC/UA interface Up to 128 sensors Basis Weight range : 0 – 4000 g/m² Foil Width: 300 - 1100mm Sensor spot diameter: 5mm Resolution : down to 0,01 g/m² Static Accuracy: ± 0.04 % (2σ) * Power supply type: 220V Possible ATEX version: Yes CE Compliance EN 2006/42: Yes

DESCRIPTION

Our sensors are ideal for customers who want to measure the basis weight of their material. They provide optimum production control without compromise.
Key features include:

  • Patented Automatic Calibration: Ensuring consistent accuracy over time without manual intervention.
  • Synchronization Between Multiple Scanners: Measuring the same spot with precision, even across two or more scanner systems.
  • Non-Contact, Non-Destructive Measurement: No radiation involved, maintaining the integrity of your material.
  • Simple Interface via OPC/UA: Streamlining integration into existing systems.
  • Scalability: Capable of supporting up to 128 sensors in a single setup.

Experience the future of precise measurement with our advanced fixed sensors, designed to meet the most demanding production standards and ensure your operations run smoothly and efficiently.


APPLICATIONS Non contact, non destructive, non radiation
Simple interface via OPC/UA interface
Up to 128 sensors
Basis Weight range : 0 – 4000 g/m²
Foil Width: 300 - 1100mm
Sensor spot diameter: 5mm
Resolution : down to 0,01 g/m²
Static Accuracy: ± 0.04 % (2σ) *
Power supply type: 220V
Possible ATEX version: Yes
CE Compliance EN 2006/42: Yes

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Force and Torque Instruments
Product Number MESYS MULTISENSE
Product Name Multiple fixed sensors 100% basis weight measurement
Unlock Full Specs
to access all available technical data