Advanced Technology Products Hose Reel TechniReel™

Description
TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a Safety-Wind™ return system, allowing for a steady, controlled return of the hose into the reel. The Safety-Wind™ feature is available on select reels with a simple installation consisting of 3 screws. The steady, controlled return of the Safety-Wind™ eliminates the rapid and often uninhibited return seen in other units. All TechniReel units can be mounted vertically or horizontally with the supplied swiveling steel mounting bracket. Features: Shock-Resistant Plastic Housing Steel Wall-Mounting Bracket Automatic Spring Rewind System Specifications Maximum Pressure 150 psi Media Compressed Air Inlet Thread Female Outlet Thread Male Hose Construction Polyurethane
Description
TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a Safety-Wind™ return system, allowing for a steady, controlled return of the hose into the reel. The Safety-Wind™ feature is available on select reels with a simple installation consisting of 3 screws. The steady, controlled return of the Safety-Wind™ eliminates the rapid and often uninhibited return seen in other units. All TechniReel units can be mounted vertically or horizontally with the supplied swiveling steel mounting bracket. Features: Shock-Resistant Plastic Housing Steel Wall-Mounting Bracket Automatic Spring Rewind System Specifications Maximum Pressure 150 psi Media Compressed Air Inlet Thread Female Outlet Thread Male Hose Construction Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Hose Reel - TechniReel™ - Advanced Technology Products
Milford Center, OH, USA
Hose Reel
TechniReel™
Hose Reel TechniReel™
TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a Safety-Wind™ return system, allowing for a steady, controlled return of the hose into the reel. The Safety-Wind™ feature is available on select reels with a simple installation consisting of 3 screws. The steady, controlled return of the Safety-Wind™ eliminates the rapid and often uninhibited return seen in other units. All TechniReel units can be mounted vertically or horizontally with the supplied swiveling steel mounting bracket. Features: Shock-Resistant Plastic Housing Steel Wall-Mounting Bracket Automatic Spring Rewind System Specifications Maximum Pressure 150 psi Media Compressed Air Inlet Thread Female Outlet Thread Male Hose Construction Polyurethane

TechniReel™ Hose Reels

Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose.

TechniReel™ Hose Reels can be equipped with a Safety-Wind™ return system, allowing for a steady, controlled return of the hose into the reel. The Safety-Wind™ feature is available on select reels with a simple installation consisting of 3 screws. The steady, controlled return of the Safety-Wind™ eliminates the rapid and often uninhibited return seen in other units.

All TechniReel units can be mounted vertically or horizontally with the supplied swiveling steel mounting bracket.

Features:

  • Shock-Resistant Plastic Housing
  • Steel Wall-Mounting Bracket
  • Automatic Spring Rewind System

Specifications

Maximum Pressure150 psi
MediaCompressed Air
Inlet ThreadFemale
Outlet ThreadMale
Hose ConstructionPolyurethane
Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Reels
Product Number TechniReel™
Product Name Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SCR700 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel; Stainless Steel (optional feature)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 325313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Spring; Spring Return
View Details
Product Spring Reel - PR516100 - McLellan
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details