Stock Drive Products & Sterling Instrument - SDP/SI Spring-Powered Reel, 0.09375". Cable Diameter, 120". Cable Length, 5". Outside Diameter, 1.625". Wide A 3Z53-ML2800

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spring-Powered Reel, part number A 3Z53-ML2800, features a cable diameter of 0.09375 inches and a total cable length of 120 inches. The reel is designed with a steel case that is epoxy powder coated for durability. It includes a high-carbon steel spring and an acetal (POM) arbor, ensuring reliable performance in various applications. The outside diameter of the reel is 1.625 inches, and it is equipped with a square stud for mounting. This product is suitable for applications requiring a retractable cable mechanism, providing a practical solution for managing cable lengths efficiently.

Datasheet Summary
Powered by GS/AI

The Spring-Powered Reel, part number A 3Z53-ML2800, features a cable diameter of 0.09375 inches and a total cable length of 120 inches. The reel is designed with a steel case that is epoxy powder coated for durability. It includes a high-carbon steel spring and an acetal (POM) arbor, ensuring reliable performance in various applications. The outside diameter of the reel is 1.625 inches, and it is equipped with a square stud for mounting. This product is suitable for applications requiring a retractable cable mechanism, providing a practical solution for managing cable lengths efficiently.

Suppliers

Company
Product
Description
Supplier Links
Spring-Powered Reel, 0.09375
Hicksville, NY, United States
Spring-Powered Reel, 0.09375". Cable Diameter, 120". Cable Length, 5". Outside Diameter, 1.625". Wide
A 3Z53-ML2800
Spring-Powered Reel, 0.09375". Cable Diameter, 120". Cable Length, 5". Outside Diameter, 1.625". Wide A 3Z53-ML2800
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Reels
Product Number A 3Z53-ML2800
Product Name Spring-Powered Reel, 0.09375". Cable Diameter, 120". Cable Length, 5". Outside Diameter, 1.625". Wide
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details