RS Components, Ltd.
Hose Reels
4952084
Description
RS PRO HW1215 Hose Reel
Request a Quote
Email Supplier
Description
RS PRO HW1215 Hose Reel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
4952084 |
|
Product Name
|
Hose Reels |
|
Type Of Reel
|
Hose Reel
|
|
Flange Diameter
|
19.29 inch (490 mm)
|
|
Inside Hose Diameter
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Hose Reel
Length
39.37 ft (120 dm)
Rewind Options
Spring; Spring Return
View Details
Type Of Reel
Hose Reel
Length
32.81 ft (100 dm)
Rewind Options
Automatic
View Details
Type Of Reel
Hose Reel
Flange Diameter
19.29 inch (490 mm)
Inside Hose Diameter
0.3937 inch (10 mm)
View Details
Type Of Reel
Hose Reel
Flange Diameter
17.01 inch (432 mm)
Inside Hose Diameter
0.4724 inch (12 mm)
View Details