Hannay Reels Manual or Power Rewind Reel F7100

Description
To handle dual hose 3/4" I.D. or 1" I.D Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air motor. Pinion brake standard. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlets: 1" 90° ball bearing swivel joints with 1" female NPT threads. Standard outlets: 1" male NST threads (1.375" x 8 threads per inch). Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for other sizes and/or threads. Consult factory for other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).
Request a Quote Datasheet
Description
To handle dual hose 3/4" I.D. or 1" I.D Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air motor. Pinion brake standard. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlets: 1" 90° ball bearing swivel joints with 1" female NPT threads. Standard outlets: 1" male NST threads (1.375" x 8 threads per inch). Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for other sizes and/or threads. Consult factory for other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - F7100 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
F7100
Manual or Power Rewind Reel F7100
To handle dual hose 3/4" I.D. or 1" I.D Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air motor. Pinion brake standard. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlets: 1" 90° ball bearing swivel joints with 1" female NPT threads. Standard outlets: 1" male NST threads (1.375" x 8 threads per inch). Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for other sizes and/or threads. Consult factory for other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).

To handle dual hose 3/4" I.D. or 1" I.D

  • Two swivel joint inlets and two outlet risers.
  • All models are available with optional aluminum or stainless steel construction.
  • Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air motor.
  • Pinion brake standard.
  • Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel).
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard inlets: 1" 90° ball bearing swivel joints with 1" female NPT threads.
  • Standard outlets: 1" male NST threads (1.375" x 8 threads per inch).
  • Pressures to 1000 psi (69 bar).
  • Temperatures from -25°F to +250°F (-32°C to+121°C).
  • Consult factory for other sizes and/or threads.
  • Consult factory for other pressures and temperatures.
  • CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number F7100
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.28 to 2.06 inch (32.54 to 52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Manual or Power Rewind Reel - V-6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Manual or Power Rewind Reel - SF - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details