Bore Spacer Design Style: Spider Type Bore Spacer
Designed to Accomodate: 4 ea. 6" EPC40 (Sch.40) PVC Conduits in a 24.000 OD x 1.412 Min. Wall (17.0 DR) HDPE Casing
Grout Injection Method: Single End
Design Features Include: Removable Crescent Shaped Cable Retainers to Accomodate Cables to Prevent Corkscrew
Note: This Bore Spacer is manufactured as both a single thickness and a double thickness bore spacer.
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS1569 |
| Product Name | 24" Bore Spacer |