Bore Spacer Design Style: Hybrid Type Bore Spacer
Designed to Accomodate: 6 ea. 4" EPC40 (Sch.40) PVC conduits in a 18.000 OD x .500 Wall Steel Casing
Grout Injection Method: Single End, Flush Coupled Extractable Injection Pipe or Stationary Sacrifical Grout Injection Pipe
Design Features Include: 2 Wheels, Cable Holes to Prevent Corkscrew
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3555W2 |
| Product Name | 18" Bore Spacer |