Bore Spacer Design Style: Double Wall, Full Complement Bore Spacer
Designed to Accomodate: 7 ea. 4" & 4 ea. 8" EPC40 (Sch.40) PVC Conduits in a 48.000 ID Concrete Casing
Grout Injection Method: Single-End, Flush Coupled Extractable Injection Pipe or Stationary Sacrificial Grout Injection Pipe
Design Features Include: 4 Wheels, "L" Angle Slot Provision to Prevent Corkscrew, Provision For Grout Injection Pipe
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS2834W4 |
| Product Name | 48" Bore Spacer |