Bore Spacer Design Style: Double Wall, Hybrid Type Bore Spacer
Designed to Accomodate: 2 ea. 12" & 6 ea. 3" DR11 HDPE Conduits in a 30.000 OD x .500 Wall Steel Casing (Directional Bore).
Grout Injection Method: Single End, Flush Coupled Extractable Injection Pipe or Stationary Sacrificial Grout Injection Pipe*
Design Features Include: 8 Wheels, Provision For Grout Injection Pipes, Optional Banding Saddles
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS4079W8 |
| Product Name | 30" Bore Spacer |